Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 402697510 |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.77
|
65
in stock
|
Buy Now | |
Rapid Electronics
from US$4.74
|
17,191
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
15,956
in stock
|
Buy Now | |
Heilind Electronics
from US$5.45
|
3,624
in stock
|
Buy Now | |
TE Store
from US$9.55
|
958
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.45
|
725
in stock
|
Buy Now | |
TTI Europe
from US$4.65
|
469
in stock
|
Buy Now | |
Boersig
from US$4.44
|
338
in stock
|
Buy Now | |
RS Americas
from US$7.48
|
202
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.12
|
137
in stock
|
Buy Now | |
Newark Electronics
from US$6.01
|
108
in stock
|
Buy Now | |
element14
from US$5.55
|
93
in stock
|
Buy Now | |
Farnell
from US$5.43
|
93
in stock
|
Buy Now | |
Future Electronics
from US$4.93
|
-
|
Buy Now | |
Avnet America
from US$4.94
|
-
|
Buy Now | |
Distrelec
from US$7.17
|
-
|
Buy Now | |
Sager
from US$5.17
|
-
|
Buy Now | |
Dalroad Norslo
from US$4.46
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 12 |
---|---|
Number of Power Positions | 4 |
Reverse Numbering | Without |
Number of Positions | 16 |
Contact Protection | With |
Reverse Gender | Standard |
Power Conductor Insulation Diameter | .22in, 5.59mm |
Signal Conductor Insulation Diameter | 3.81mm, .15in |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
For Use With | Type XII Male And Multimate Pin Contact |
Packaging Quantity | 1 |
Packaging Method | Standard |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Standard Circular Connector RECPT SQUARE 23-16M | Rapid Electronics |
SIZE 23-16 RECEPTACLECPC | Heilind Electronics |
SIZE 23-16 RECEPTACLE,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 16 Sealable: No Housing 600 VDC Wire-to-Panel 16 | Cpc Connector Housing & Series 4 | Part Number: 207486-1 | Internal Number: 207486-1 | Alias Number: 402697510 | TE Connectivity | TE Store |
Connector Housing CPC Receptacle 16 Pos Sz. 23 Series 4 Panel Mnt Std Sex | TE Connectivity 207486-1 | RS Americas |
Socket | Transfer Multisort Elektronik |
Circular Connector Receptacle Size 23, 16 Position, Panel | Newark Electronics |
RECEPTACLE, SIZE 23, CPC, 12S-4P | element14 |
Housing,rcpt,series 4,shell size 23, 16W | RS |
CPC Series 4 Panel Mount Receptacle 16 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 16 POS ST Panel Mount 16 Terminal 1 Port | Avnet America |
TE Connectivity Receptacle, Plug, 16 Contacts, 8.34A, 250V | Distrelec |
16 Position CPC Connector Housing | Dalroad Norslo |
Status: | Unknown |
---|---|
Series: | CPC Series 4 |
RoHS: | Unknown |
Product Range | CPC Series 4 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Thermoplastic Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Termination | Solder |
Contact Termination Type | Solder |
Gender | Receptacle |
Insert Arrangement | 12-4 |
No. of Positions | 16Ways |
Where can I find additional details, specifications and documents for a 207486-1?
Additional datasheets, footprints and schematics for 207486-1 are listed on our Part Details page. You can also find images and similar parts to 207486-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207486-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207486-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207486-1 fall under?
The 207486-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 207486-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207486-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207486-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207486-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, TE Store and Heilind Electronics Asia have stock available or on a lead time for 207486-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207486-1 often in real-time on the comparison pages.
What if I can't find stock of 207486-1?
You can fill out our help required form which you can use to request a quote for 207486-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.