Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 030-0087-00 |
Prices starting from US$4.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
129
in stock
|
Buy Now | |
Rapid Electronics
from US$8.40
|
559
in stock
|
Buy Now | |
TE Store
from US$12.16
|
462
in stock
|
Buy Now | |
element14
from US$8.15
|
447
in stock
|
Buy Now | |
Farnell
from US$6.96
|
447
in stock
|
Buy Now | |
Heilind Electronics
from US$8.41
|
363
in stock
|
Buy Now | |
Chip One Stop
from US$6.95
|
150
in stock
|
Buy Now | |
RS Americas
from US$6.41
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
141
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.41
|
72
in stock
|
Buy Now | |
Conrad
from US$11.08
|
16
in stock
|
Buy Now | |
Boersig
from US$6.36
|
6
in stock
|
Buy Now | |
Future Electronics
from US$5.46
|
-
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
TTI Europe
from US$4.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Color | Black |
---|---|
Cable Grip Material | Thermoplastic |
Cable Grip Range | .25 – .35in, 6.35 – 8.89mm |
Color | Black |
Cable Grip Color | Black |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Cable Grip |
Shell Size | 17 |
Product Type | Accessory |
Accessory Color | Black |
Standard Circular Connector LRG INTL CBL GRIP 17 | Rapid Electronics |
CABLE GRIP,SZ 17,CPC Strain Relief Accessory Type: Cable Grip Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .25 – .35 in Cable Grip Thermoplastic Black 17 | Connector Strain Relief | Part Number: 207387-2 | Internal Number: 207387-2 | Alias Number: 030-0087-00 | TE Connectivity | TE Store |
CABLE GRIP, SIZE 17, PLASTIC | element14 |
CABLE GRIP,SZ 17,CPC | Heilind Electronics |
Cable Grip Connector, Internal, Size 17, Black, Thermoplastic, CPC Series | TE Connectivity 207387-2 | RS Americas |
Connector Cable Grip | Newark Electronics |
Cable Grip size 17 CPC | RS |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
CPC Shell Size 17 Cable Grip Accessory | Future Electronics |
Connector Accessories Internal Cable Grip Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 6.35mm |
Cable Diameter Max | 8.89mm |
Grommet Material | Thermoplastic |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | AMP CPC Series Circular Connectors Size 17 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 207387-2?
Additional datasheets, footprints and schematics for 207387-2 are listed on our Part Details page. You can also find images and similar parts to 207387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207387-2 fall under?
The 207387-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207387-2 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 207387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207387-2 have stock available?
Authorised distributors including Rapid Electronics, TE Store, element14, Farnell and Heilind Electronics have stock available or on a lead time for 207387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207387-2 often in real-time on the comparison pages.
What if I can't find stock of 207387-2?
You can fill out our help required form which you can use to request a quote for 207387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.