Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.06
|
No stock
|
Buy Now | |
TE Store
from US$9.14
|
5,931
in stock
|
Buy Now | |
Rapid Electronics
from US$7.23
|
719
in stock
|
Buy Now | |
RS Americas
from US$6.14
|
574
in stock
|
Buy Now | |
element14
from US$6.22
|
487
in stock
|
Buy Now | |
Farnell
from US$5.97
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$6.48
|
248
in stock
|
Buy Now | |
Chip One Stop
from US$6.56
|
179
in stock
|
Buy Now | |
Boersig
from US$6.50
|
65
in stock
|
Buy Now | |
Distrelec
from US$6.28
|
26
in stock
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Grip Color | Black |
---|---|
Cable Grip Range | 5.08 – 6.35mm, .2 – .25in |
Cable Grip Material | Thermoplastic |
Cable Clamp Color | Black |
Color | Black |
Packaging Method | Package |
Packaging Quantity | 1 |
Shell Size | 17 |
Accessory Color | Black |
Accessory Type | Cable Grip |
Product Type | Accessory |
CABLE GRIP,SZ 17,CPC Strain Relief Accessory Type: Cable Grip Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 17 Cable Entry Diameter: .2 – .25 in Cable Grip Thermoplastic Black 17 | Connector Strain Relief | Part Number: 207387-1 | Internal Number: 207387-1 | TE Connectivity | TE Store |
Standard Circular Connector SML INTL CBL GRIP 17 | Rapid Electronics |
Cable Grip, Internal, Straight, Size 17, Black, Thermoplastic, CPC Series | TE Connectivity 207387-1 | RS Americas |
CABLE GRIP, SIZE 17, PLASTIC | element14 |
Connector Cable Grip | Newark Electronics |
TE Connectivity - AMP Cable Grip, Thermoplastic, 17 Size 17 | Distrelec |
ER - CPC INTERNAL CABLE GRIP | RS |
Cable Accessories Cable Grip Thermoplastic Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 5.08mm |
Cable Diameter Max | 6.35mm |
Grommet Material | Thermoplastic |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | AMP CPC Series Circular Connectors Size 17 |
Material | Thermoplastic |
Where can I find additional details, specifications and documents for a 207387-1?
Additional datasheets, footprints and schematics for 207387-1 are listed on our Part Details page. You can also find images and similar parts to 207387-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207387-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207387-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207387-1 fall under?
The 207387-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Boots & Strain Relief.
Can I view similar or alternative parts?
You can view similar parts to 207387-1 when available in the Circular Connector Boots & Strain Relief range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207387-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 207387-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207387-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 207387-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207387-1 often in real-time on the comparison pages.
What if I can't find stock of 207387-1?
You can fill out our help required form which you can use to request a quote for 207387-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.