Status: | Unknown |
---|---|
Series: | 207235 Series |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
14
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
2,355
in stock
|
Buy Now | |
TTI Europe
from US$1.70
|
1,936
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.75
|
954
in stock
|
Buy Now | |
Newark Electronics
from US$1.74
|
921
in stock
|
Buy Now | |
element14
from US$1.39
|
921
in stock
|
Buy Now | |
Farnell
from US$1.67
|
921
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
116
in stock
|
Buy Now | |
Rutronik
from US$0.88
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 1.71GHz |
Frequency Max | 2.17GHz |
Antenna Mounting | Adhesive |
Gain | 4.3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 207235 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex Antennas 824-2170MHz Cellular Flexible A | Distrelec |
824MHZ-2170MHZ CELLULAR, 100MM | TTI Europe |
Antenna | Transfer Multisort Elektronik |
Cellular Antenna, Lin, 2.17Ghz, 4.3Dbi | Newark Electronics |
CELLULAR ANTENNA, LIN, 2.17GHZ, 4.3DBI | element14 |
Cellular Flexible Antenna Linear 2170MHz 4.3dBi Adhesive Mount PET Film | Avnet America |
824~2170MHz Cellular Flexible Ant 100mm | RS |
FPC Ant. 2G/3G 100mm cable U.FL | Rutronik |
824 -2170MHz Cellular FleXible Ant 100mm | Molex Incorporated 207235-0100 | RS Americas |
Where can I find additional details, specifications and documents for a 207235-0100?
Additional datasheets, footprints and schematics for 207235-0100 are listed on our Part Details page. You can also find images and similar parts to 207235-0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 207235-0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 207235-0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 207235-0100 fall under?
The 207235-0100 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 207235-0100 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 207235-0100 you can contact the distributor directly for product support, shipping queries etc.
Is the 207235-0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 207235-0100 have stock available?
Authorised distributors including Distrelec, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 207235-0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 207235-0100 often in real-time on the comparison pages.
What if I can't find stock of 207235-0100?
You can fill out our help required form which you can use to request a quote for 207235-0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.