Status: | Unknown |
---|---|
Series: | 206995 Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
676
in stock
|
Buy Now | |
Chip One Stop
from US$1.78
|
1,922
in stock
|
Buy Now | |
Distrelec
from US$3.39
|
1,922
in stock
|
Buy Now | |
Farnell
from US$2.04
|
975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.90
|
59
in stock
|
Buy Now | |
Heilind Electronics
-
|
484
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
161
in stock
|
Buy Now | |
Rutronik
from US$1.82
|
-
|
Buy Now | |
Newark Electronics
from US$3.50
|
-
|
Buy Now | |
Avnet America
from US$1.82
|
-
|
Buy Now | |
element14
from US$3.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | PCB |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | Adhesive |
Gain | 3.4dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206995 Series |
SVHC | No SVHC (15-Jan-2019) |
Molex 2.4GHz / 5GHz Wi-Fi PCB Antenna for Metal Surfaces 20.50mm Width 150.00mm Cable Compatible U.FL / I-PEX MHF Connector | Distrelec |
RF ANTENNA, 5.15 TO 5.85GHZ, 3.4DBI | Farnell |
2.4/5GHz PCB antenna on metal 150 mm | RS |
Antenna | Transfer Multisort Elektronik |
2.4/5 GHZ PCB ANTENNA ON METAL,150MM CBL | Heilind Electronics |
2.4GHz ceramic patch 20,5x20,5 | Rutronik |
Pcb Antenna, 5.15-5.85Ghz, 3.4Dbi | Newark Electronics |
PCB Antenna Linear 2483.5MHz/5850MHz 2.6dBi/3.4dBi Adhesive Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 206995-0150?
Additional datasheets, footprints and schematics for 206995-0150 are listed on our Part Details page. You can also find images and similar parts to 206995-0150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206995-0150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206995-0150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206995-0150 fall under?
The 206995-0150 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206995-0150 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206995-0150 you can contact the distributor directly for product support, shipping queries etc.
Is the 206995-0150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206995-0150 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 206995-0150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206995-0150 often in real-time on the comparison pages.
What if I can't find stock of 206995-0150?
You can fill out our help required form which you can use to request a quote for 206995-0150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.