Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.98
|
5,826
in stock
|
Buy Now | |
Rapid Electronics
from US$6.25
|
37,354
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
33,565
in stock
|
Buy Now | |
Farnell
from US$6.84
|
26,860
in stock
|
Buy Now | |
TE Store
from US$14.16
|
16,478
in stock
|
Buy Now | |
Newark Electronics
from US$6.51
|
12,508
in stock
|
Buy Now | |
Heilind Electronics
from US$7.13
|
11,165
in stock
|
Buy Now | |
TTI Europe
from US$3.98
|
10,749
in stock
|
Buy Now | |
element14
from US$6.30
|
8,285
in stock
|
Buy Now | |
RS Americas
from US$4.89
|
6,128
in stock
|
Buy Now | |
Boersig
from US$5.62
|
4,157
in stock
|
Buy Now | |
Sager
from US$4.72
|
4,025
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.13
|
1,861
in stock
|
Buy Now | |
Electro Enterprises
from US$5.84
|
1,559
in stock
|
Buy Now | |
Future Electronics
from US$4.90
|
1,016
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.58
|
659
in stock
|
Buy Now | |
Carlton-Bates
from US$5.85
|
479
in stock
|
Buy Now | |
Avnet America
from US$3.88
|
402
in stock
|
Buy Now | |
CoreStaff
from US$6.13
|
300
in stock
|
Buy Now | |
Distrelec
from US$6.32
|
65
in stock
|
Buy Now | |
Conrad
from US$9.53
|
41
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,600
in stock
|
Buy Now | |
Avnet Asia
from US$6.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Style | Straight |
---|---|
Cover | Without |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Comment | Clamping areas adjustable by inverting or changing inserts., Components for all cable clamps are packaged unassembled. This includes the cable clamp, two screws, and the clamping inserts. |
Packaging Method | Individual |
Shell Size | 13 |
Accessory Type | Cable Clamp |
Standard Circular Connector STD CABLE CLAMP 13 | Rapid Electronics |
CABLE CLAMP KIT, SIZE 13, THERMOPLASTIC | Farnell |
CABLE SHELL CLAMP SIZE 13 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 13 | Cpc Cable Clamp | Part Number: 206966-7 | Internal Number: 206966-7 | TE Connectivity | TE Store |
Circular Cable Clamp, Size 13, Plastic | Newark Electronics |
CIRCULAR CABLE CLAMP, SIZE 13, PLASTIC | element14 |
Clamp Cable CPC Connector 13 0.453 in. (Max.) 3/4 - 20 UNEF-2B, CPC Series 1 | TE Connectivity 206966-7 | RS Americas |
Cable clamp kit,std,shell size 13,CPC | RS |
Black Shell Size 13 Straight Standard Cable Clamp Kit | Future Electronics |
Cable hood and fastener | Transfer Multisort Elektronik |
Cable Clamp Kit, Circular Jacketed, Thermoplastic | Carlton-Bates |
Connector Accessories CPC Cable Clamp Thermoplastic Black Individual | Avnet America |
TE Connectivity Cable Clamp Standard, Size 13, Size 3/4-20 | Distrelec |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 206966-7?
Additional datasheets, footprints and schematics for 206966-7 are listed on our Part Details page. You can also find images and similar parts to 206966-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206966-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206966-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206966-7 fall under?
The 206966-7 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 206966-7 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206966-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 206966-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206966-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 206966-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206966-7 often in real-time on the comparison pages.
What if I can't find stock of 206966-7?
You can fill out our help required form which you can use to request a quote for 206966-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.