Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.65
|
3,257
in stock
|
Buy Now | |
Distrelec
from US$6.00
|
2,075
in stock
|
Buy Now | |
Chip One Stop
from US$5.76
|
1,182
in stock
|
Buy Now | |
TE Store
from US$12.99
|
390
in stock
|
Buy Now | |
element14
from US$9.34
|
369
in stock
|
Buy Now | |
Farnell
from US$8.23
|
369
in stock
|
Buy Now | |
Heilind Electronics
from US$8.53
|
168
in stock
|
Buy Now | |
RS Americas
from US$7.91
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$8.67
|
58
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.53
|
50
in stock
|
Buy Now | |
Future Electronics
from US$5.32
|
-
|
Buy Now | |
Avnet America
from US$5.43
|
-
|
Buy Now | |
Boersig
from US$6.38
|
-
|
Buy Now | |
TTI Europe
from US$5.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Positions | 24 |
Seal Type | Peripheral |
Number of Signal Positions | 24 |
Contact Current Rating (Max) | 13A |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Color | Black |
Shell Size | 23 |
Housing Material | PA 6.6 GF |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Flange with Mounting Holes |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Standard |
Product Type | Housing |
Contact Type | Pin |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | Immersion |
Standard Circular Conn RECEPTACLE 24 PIN shell | Rapid Electronics |
TE Connectivity CPC RECPT SEALED SIZE 23-24 Standard Cir | Distrelec |
CPC RECPT SEALED SIZE 23-24 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Panel Number of Positions: 24 Sealable: Yes Housing 600 VDC Wire-to-Panel 24 | Two-Piece Receptacle & Cpc Series 6 | Part Number: 206838-3 | Internal Number: 206838-3 | TE Connectivity | TE Store |
CIRCULAR CONN, RCPT, 24POS, PANEL | element14 |
Connector Housing CPC Receptacle 24 Pos. Sz. 23 Series 1 Panel Mnt Std Sex | TE Connectivity 206838-3 | RS Americas |
Circular Connector Receptacle Size 23, 24 Position, Panel | Newark Electronics |
24way sealed fixed receptacle (plug),13A | RS |
Conn Sealed CPC PIN 24 POS Crimp ST Panel Mount 24 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 206838-3?
Additional datasheets, footprints and schematics for 206838-3 are listed on our Part Details page. You can also find images and similar parts to 206838-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206838-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206838-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206838-3 fall under?
The 206838-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206838-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206838-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206838-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206838-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, TE Store and element14 have stock available or on a lead time for 206838-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206838-3 often in real-time on the comparison pages.
What if I can't find stock of 206838-3?
You can fill out our help required form which you can use to request a quote for 206838-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.