Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.17
|
87
in stock
|
Buy Now | |
TTI Europe
from US$4.94
|
2,200
in stock
|
Buy Now | |
Future Electronics
from US$4.85
|
1,542
in stock
|
Buy Now | |
Boersig
from US$7.91
|
588
in stock
|
Buy Now | |
Heilind Electronics
from US$8.49
|
523
in stock
|
Buy Now | |
RS Americas
from US$6.93
|
483
in stock
|
Buy Now | |
element14
from US$9.25
|
312
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
170
in stock
|
Buy Now | |
Farnell
from US$8.34
|
142
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.49
|
104
in stock
|
Buy Now | |
TE Store
from US$13.84
|
80
in stock
|
Buy Now | |
Rapid Electronics
from US$8.16
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
29
in stock
|
Buy Now | |
Conrad
from US$11.08
|
29
in stock
|
Buy Now | |
Distrelec
from US$8.14
|
15
in stock
|
Buy Now | |
Electro Enterprises
from US$6.59
|
8
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$7.16
|
-
|
Buy Now | |
Carlton-Bates
from US$6.70
|
-
|
Buy Now | |
Sager
from US$7.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 24 |
Number of Positions | 24 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Pin |
Sealable | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
24P CPC HSG SZ23 REC W2W BLACK | TTI Europe |
CPC Series 1 Free Hanging Receptacle 24 Position Circular Plastic Connector | Future Electronics |
RECEPTSZ 23CPC | Heilind Electronics |
Connector Housing CPC Receptacle 24 Pos. Sz. 23 Series 1 Free Hang Std Sex | TE Connectivity 206838-2 | RS Americas |
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 24 | element14 |
Circular Connector Receptacle Size 23 24 Position Free Hanging | Newark Electronics |
RECEPTACLE, PIN CONTACT, 24WAY | Farnell |
24 way pin contact free receptacle,13A | RS |
RECEPT,SZ 23,CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: No Housing 600 VDC Wire-to-Wire 24 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206838-2 | Internal Number: 206838-2 | TE Connectivity | TE Store |
Standard Circular Conn RECEPTACLE 24 PIN free | Rapid Electronics |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
TE Connectivity Receptacle, Plug, 24 Contacts, 8.34A, 250V | Distrelec |
Conn CPC PIN 24 POS Crimp ST Cable Mount 24 Terminal 1 Port | Avnet Abacus |
Receptacle, Circular, Pin Contact | Carlton-Bates |
Standard Circular Connector RECEPTACLE 24 PIN free hanging s.s. 23 | Sager |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 24Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-24 |
Insulation Resistance | 5000Mohm |
No. of Positions | 24Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 40.9mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
General Purpose Relay24 VAC, 1C SPDT, 15 AmpsBracket Mount, 0.187 QC Term | Relay Specialties |
Where can I find additional details, specifications and documents for a 206838-2?
Additional datasheets, footprints and schematics for 206838-2 are listed on our Part Details page. You can also find images and similar parts to 206838-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206838-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206838-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206838-2 fall under?
The 206838-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206838-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206838-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206838-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206838-2 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Boersig, Heilind Electronics and RS Americas have stock available or on a lead time for 206838-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206838-2 often in real-time on the comparison pages.
What if I can't find stock of 206838-2?
You can fill out our help required form which you can use to request a quote for 206838-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.