Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.65
|
409
in stock
|
Buy Now | |
element14
from US$5.93
|
2,358
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
2,353
in stock
|
Buy Now | |
Future Electronics
from US$5.39
|
1,506
in stock
|
Buy Now | |
Newark Electronics
from US$5.59
|
1,446
in stock
|
Buy Now | |
TE Store
from US$10.44
|
1,426
in stock
|
Buy Now | |
TTI Europe
from US$4.29
|
1,220
in stock
|
Buy Now | |
RS Americas
from US$4.75
|
827
in stock
|
Buy Now | |
Heilind Electronics
from US$6.40
|
738
in stock
|
Buy Now | |
Avnet America
from US$5.40
|
533
in stock
|
Buy Now | |
Boersig
from US$6.81
|
456
in stock
|
Buy Now | |
Farnell
from US$5.44
|
446
in stock
|
Buy Now | |
Sager
from US$5.72
|
352
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.40
|
123
in stock
|
Buy Now | |
Distrelec
from US$5.55
|
121
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$5.73
|
107
in stock
|
Buy Now | |
Conrad
from US$7.52
|
47
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,040
in stock
|
Buy Now | |
Carlton-Bates
from US$4.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 24 |
Keying | A |
Reverse Numbering | Without |
Number of Signal Positions | 24 |
Contact Protection | With |
Reverse Gender | Standard |
Operating Voltage | 600VDC, 600VAC |
Housing Material | Nylon |
Housing Color | Black |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Housing Type | Receptacle |
Shell Type | All Plastic |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CIRCULAR CONN, RECEPTACLE, 24 WAY, PANEL | element14 |
Standard Circular Conn RECEPTACLE 24 PIN shell | Rapid Electronics |
CPC Series 1 Panel Mount Receptacle 24 Position Circular Plastic Connector | Future Electronics |
Circular Connector Receptacle Size 23, 24 Position, Panel | Newark Electronics |
23-24 RECEPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 24 Sealable: No Housing 600 VDC Wire-to-Wire 24 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206838-1 | Internal Number: 206838-1 | TE Connectivity | TE Store |
CPC 23-24 REC | TTI Europe |
Connector Housing CPC Receptacle 24 Pos. Sz. 23 Series 1 Panel Mnt Std Sex | TE Connectivity 206838-1 | RS Americas |
Conn Flange Mount Circular Housing Receptacle PIN 24 POS 23 Shell Size Nylon | Avnet America |
24 way pin contact fixed receptacle,13A | RS |
Standard Circular Connector RECEPTACLE 24 PIN shell size 23 | Sager |
TE Connectivity Receptacle, Plug, 24 Contacts, 8.34A, 250V | Distrelec |
Socket | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
AMP CPC Series 1 206838-1 Miniature Circular Connector, 24 pos., Pin Terminal, Size 23 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 24Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 23-24 |
No. of Positions | 24Ways |
Where can I find additional details, specifications and documents for a 206838-1?
Additional datasheets, footprints and schematics for 206838-1 are listed on our Part Details page. You can also find images and similar parts to 206838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206838-1 fall under?
The 206838-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206838-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206838-1 have stock available?
Authorised distributors including element14, Rapid Electronics, Future Electronics, Newark Electronics and TE Store have stock available or on a lead time for 206838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206838-1 often in real-time on the comparison pages.
What if I can't find stock of 206838-1?
You can fill out our help required form which you can use to request a quote for 206838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.