Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.58
|
916
in stock
|
Buy Now | |
Electro Enterprises
from US$4.19
|
4,214
in stock
|
Buy Now | |
TE Store
from US$5.19
|
2,612
in stock
|
Buy Now | |
Heilind Electronics
from US$5.91
|
2,580
in stock
|
Buy Now | |
Future Electronics
from US$3.86
|
1,000
in stock
|
Buy Now | |
element14
from US$4.41
|
916
in stock
|
Buy Now | |
Rapid Electronics
from US$5.33
|
817
in stock
|
Buy Now | |
Chip One Stop
from US$4.45
|
817
in stock
|
Buy Now | |
Distrelec
from US$5.27
|
817
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.91
|
516
in stock
|
Buy Now | |
Avnet America
from US$2.45
|
192
in stock
|
Buy Now | |
RS Americas
from US$4.62
|
6
in stock
|
Buy Now | |
Boersig
from US$5.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Contact Mating Area Plating Material | Gold over Nickel |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Style | Standard |
Contact Color Bands | Black, Red |
Contact Mating Area Plating Thickness | 50µin |
Wire Size | 28 – 26AWG, .08 – .12mm² |
Post Diameter | .069mm, 1.75in |
Insulation Diameter (Max) | 1.83in, .072mm |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Signal |
Comment | Contact is color coded. |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .31mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
AMPLIMITE,SKT CONT ASY,SZ 20 Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 28 – 26 AWG Wire Size: .08 – .12 mm² Socket Gold Size 20 28 – 26 AWG | Connector Contact | Part Number: 206795-3 | Internal Number: 206795-3 | TE Connectivity | TE Store |
AMPLIMITESKT CONT ASYSZ 20 | Heilind Electronics |
AMPLIMITE - Aerospace & Military | Future Electronics |
D Sub Contact, Socket, 28-26Awg, Crimp | Newark Electronics |
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP | element14 |
D-Sub Contacts SOCKET 28-26 AWG | Rapid Electronics |
TE Connectivity - AMP AMPLIMITESKT CONT ASYSZ 20 | Distrelec |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, AMPLI SKT CONT ASSY SZ 20 Amplimite 109 Series | TE Connectivity 206795-3 | RS Americas |
Where can I find additional details, specifications and documents for a 206795-3?
Additional datasheets, footprints and schematics for 206795-3 are listed on our Part Details page. You can also find images and similar parts to 206795-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206795-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206795-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206795-3 fall under?
The 206795-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206795-3 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206795-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206795-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206795-3 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Heilind Electronics, Future Electronics and Newark Electronics have stock available or on a lead time for 206795-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206795-3 often in real-time on the comparison pages.
What if I can't find stock of 206795-3?
You can fill out our help required form which you can use to request a quote for 206795-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.