Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.31
|
648
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
4,874
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
4,874
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
3,473
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
3,473
in stock
|
Buy Now | |
Distrelec
from US$2.95
|
3,473
in stock
|
Buy Now | |
Heilind Electronics
from US$2.48
|
2,948
in stock
|
Buy Now | |
Electro Enterprises
from US$1.57
|
1,020
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.48
|
884
in stock
|
Buy Now | |
TE Store
from US$2.21
|
622
in stock
|
Buy Now | |
RS Americas
from US$2.63
|
127
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
element14
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$1.98
|
-
|
Buy Now | |
Farnell
from US$2.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Pin Diameter | .041mm |
Contact Current Rating (Max) | 7.5A |
Contact Style | Long |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold over Copper |
Contact Color Bands | Black, Red |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Pin |
Wire Size | 28 – 26AWG, .08 – .15mm² |
Insulation Diameter (Max) | 1.83in, .072mm |
Post Diameter | .068mm, 1.73in |
High Current | No |
Circuit Application | Signal |
Comment | Contact is color coded. |
Packaging Method | Package |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .325mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
206794-4 Rohs Compliant: Yes |Amp Te Connectivity 206794-4 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
D-Sub Contacts PIN CONTACT SZ 20 | Rapid Electronics |
TE Connectivity - AMP PIN CONTACT SZ 20 | Distrelec |
PIN CONTACT SZ 20 | Heilind Electronics |
109 Series Pin Contact size 20 28-26AWG | RS |
PIN CONTACT, SZ 20 Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 28 – 26 AWG Wire Size: .08 – .15 mm² Pin Gold Size 20 28 – 26 AWG | Connector Contact | Part Number: 206794-4 | Internal Number: 206794-4 | TE Connectivity | TE Store |
Contact Pin, Long, Size 20, Gold over Copper Plating, 0.41mm Dia, Black Red | TE Connectivity 206794-4 | RS Americas |
AMPLIMITE - Aerospace & Military | Future Electronics |
D SUB CONTACT, PIN, 28-26, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 26AWG |
Wire Size AWG Min | 28AWG |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 206794-4?
Additional datasheets, footprints and schematics for 206794-4 are listed on our Part Details page. You can also find images and similar parts to 206794-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206794-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206794-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206794-4 fall under?
The 206794-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206794-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206794-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206794-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206794-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 206794-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206794-4 often in real-time on the comparison pages.
What if I can't find stock of 206794-4?
You can fill out our help required form which you can use to request a quote for 206794-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.