Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 5A |
---|---|
Contact Style | Long |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold over Copper |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Wire Size | .08 – .12mm², 28 – 26AWG |
Insulation Diameter (Max) | .072mm, 1.83in |
Post Diameter | .99 – 1.04in, .039 – .041mm |
Wire Insulation Support | Without |
High Current | No |
Circuit Application | Signal |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Contact |
Termination Post Length | .325mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Pin Contact,sz 20,amplimite |Amp Te Connectivity 206794-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, Pin Contact, Sz 20,AMPLIMITE | TE Connectivity 206794-2 | RS Americas |
D-Sub Contacts PIN CONTACT SZ 20 AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 206794-2?
Additional datasheets, footprints and schematics for 206794-2 are listed on our Part Details page. You can also find images and similar parts to 206794-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206794-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206794-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206794-2 fall under?
The 206794-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206794-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206794-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206794-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206794-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 206794-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206794-2 often in real-time on the comparison pages.
What if I can't find stock of 206794-2?
You can fill out our help required form which you can use to request a quote for 206794-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.