Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
2,643
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
2,099
in stock
|
Buy Now | |
TE Store
from US$3.20
|
1,298
in stock
|
Buy Now | |
Electro Enterprises
from US$2.86
|
953
in stock
|
Buy Now | |
Chip One Stop
from US$2.79
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$2.81
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.81
|
3
in stock
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
element14
from US$2.44
|
-
|
Buy Now | |
TTI Europe
from US$2.41
|
-
|
Buy Now | |
Sager
from US$2.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 50µin |
---|---|
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
Contact Style | Long |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold over Copper |
Wire Size | .2 – .52mm², 24 – 20AWG |
Insulation Diameter (Max) | .072mm, 1.83in |
Post Diameter | .069mm, 1.75in |
Circuit Application | Signal |
High Current | No |
For Use With | AMPLIMITE |
Packaging Method | Package |
Packaging Quantity | 5000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .31mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
D Sub Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
SZ 20,SOCKET, NON-MAG Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Wire Size: .2 – .52 mm² Socket Gold Size 20 24 – 20 AWG | Connector Contact | Part Number: 206793-1 | Internal Number: 206793-1 | TE Connectivity | TE Store |
SZ 20SOCKET NON-MAG | Heilind Electronics |
Contact, SZ 20 SOCKET NON-MAG Amplimite 109 Series | TE Connectivity 206793-1 | RS Americas |
D SUB CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
D-SUB SOCKET CONTACT SIZE 20 | TTI Europe |
D-Sub Contacts SOCKET 24-20 AWG | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE 109 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 109 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 206793-1?
Additional datasheets, footprints and schematics for 206793-1 are listed on our Part Details page. You can also find images and similar parts to 206793-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206793-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206793-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206793-1 fall under?
The 206793-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206793-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206793-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206793-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206793-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Electro Enterprises and Chip One Stop have stock available or on a lead time for 206793-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206793-1 often in real-time on the comparison pages.
What if I can't find stock of 206793-1?
You can fill out our help required form which you can use to request a quote for 206793-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.