Status: | Unknown |
---|---|
Series: | 206649 Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.91
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.10
|
3,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.10
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
42
in stock
|
Buy Now | |
Rutronik
from US$2.19
|
-
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
Farnell
from US$2.00
|
-
|
Buy Now |
Antenna Type | Cellular / 3G |
---|---|
Frequency Min | 698MHz |
Frequency Max | 960MHz |
Antenna Mounting | SMD |
Gain | 1.1dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206649 Series |
SVHC | No SVHC (15-Jan-2019) |
698MHZ-960GHZ CELLULAR SMT CERAMIC ANTENNA, LOW-PROF | Heilind Electronics |
Cellular Antenna, 698-960Mhz, 1.1Dbi | Newark Electronics |
NB-IoT Ceramic Antenna SubGHz | Rutronik |
700~960MHz ceramic antenna | RS |
Chip Antenna Linear Single Band 50 Ohm 960MHz 0.5dBi/0.8dBi/0.9dBi/1.1dBi SMD 5-Pin CSMD Emboss T/R | Avnet America |
CELLULAR ANTENNA, 698-960MHZ, 1.1DBI | element14 |
RF ANTENNA, 698 TO 960MHZ, 1.1DBI | Farnell |
Where can I find additional details, specifications and documents for a 206649-0001?
Additional datasheets, footprints and schematics for 206649-0001 are listed on our Part Details page. You can also find images and similar parts to 206649-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206649-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206649-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206649-0001 fall under?
The 206649-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206649-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206649-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 206649-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206649-0001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rutronik and RS have stock available or on a lead time for 206649-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206649-0001 often in real-time on the comparison pages.
What if I can't find stock of 206649-0001?
You can fill out our help required form which you can use to request a quote for 206649-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.