Status: | Unknown |
---|---|
Series: | 206640 Series |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.34
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.78
|
14,510
in stock
|
Buy Now | |
Newark Electronics
from US$8.00
|
3,044
in stock
|
Buy Now | |
Distrelec
from US$7.86
|
2,733
in stock
|
Buy Now | |
TTI Europe
from US$4.95
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$5.21
|
-
|
Buy Now | |
Avnet America
from US$6.72
|
-
|
Buy Now | |
RS Americas
from US$6.90
|
-
|
Buy Now | |
element14
from US$6.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | Flat Patch |
---|---|
Frequency Min | 1.597GHz |
Frequency Max | 1.607GHz |
Antenna Mounting | Adhesive |
Gain | 4.5dBi |
VSWR | 2.5 |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarisation | Right Hand Circular |
Product Range | 206640 Series |
SVHC | No SVHC (15-Jan-2019) |
RF ANTENNA, 1.597 TO 1.607GHZ, 4.5DBI | Farnell |
Antenna, Patch, 1.597-1.607Ghz, 4.5Dbi | Newark Electronics |
Molex GNSS Active Patch Antenna with Low-Noise Amplifier (LNA) 60.00mm Cable Compatible with U.FL / I-PEX MHF Connector | Distrelec |
GNSS ACTIVE PATCH ANTENNA WITH | TTI Europe |
GNSS active patch 25mm Ant cable 60mm | Rutronik |
Patch Antenna Right Hand Circular 1564MHz/1578MHz/1607MHz 4.5dBi 50Ohm Adhesive Box | Avnet America |
GNSS Active Patch Antenna with Low-Noise Amplifier, 600mm Cable Length | Molex Incorporated 206640-0001 | RS Americas |
``TENNA, PATCH, 1.597-1.607GHZ, 4.5DBI | element14 |
Where can I find additional details, specifications and documents for a 206640-0001?
Additional datasheets, footprints and schematics for 206640-0001 are listed on our Part Details page. You can also find images and similar parts to 206640-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206640-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206640-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206640-0001 fall under?
The 206640-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206640-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206640-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 206640-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206640-0001 have stock available?
Authorised distributors including Chip One Stop, Farnell, Newark Electronics, Distrelec and TTI Europe have stock available or on a lead time for 206640-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206640-0001 often in real-time on the comparison pages.
What if I can't find stock of 206640-0001?
You can fill out our help required form which you can use to request a quote for 206640-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.