Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.59
|
12
in stock
|
Buy Now | |
element14
from US$53.60
|
1,386
in stock
|
Buy Now | |
Newark Electronics
from US$36.93
|
1,381
in stock
|
Buy Now | |
Farnell
from US$39.21
|
1,381
in stock
|
Buy Now | |
Rapid Electronics
from US$36.91
|
807
in stock
|
Buy Now | |
Chip One Stop
from US$39.40
|
807
in stock
|
Buy Now | |
RS Americas
from US$34.54
|
54
in stock
|
Buy Now | |
Avnet America
from US$32.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 4 |
Number of Signal Positions | 4 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Assembly Length | 1.209in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 6.6 GF |
Shell Size | 11 |
Mating Retention | With |
Panel Feedthrough | Yes |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 27 |
Packaging Method | Standard |
Sealable | No |
Housing Type | Receptacle |
Connector System | Wire-to-Panel |
Product Type | Connector Assembly |
Shell Type | All Plastic |
Contact Type | Pin |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL | element14 |
Circular Connector Receptacle, Size 11, 4 Position, Panel | Newark Electronics |
Standard Circular Connector REC PIN 11-4 FTU | Rapid Electronics |
Connector, CPC, Recept. Assy w/ Pins, 4 Pos, Sz 11, Series 1, Panel Mnt, Std Sex | TE Connectivity 206518-2 | RS Americas |
Conn CPC PIN 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 206518-2?
Additional datasheets, footprints and schematics for 206518-2 are listed on our Part Details page. You can also find images and similar parts to 206518-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206518-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206518-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206518-2 fall under?
The 206518-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206518-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206518-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206518-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206518-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 206518-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206518-2 often in real-time on the comparison pages.
What if I can't find stock of 206518-2?
You can fill out our help required form which you can use to request a quote for 206518-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.