Status: | Unknown |
---|---|
Series: | 206513 Series |
RoHS: | Unknown |
Prices starting from US$0.38
Antenna Type | WiFi |
---|---|
Frequency Min | 2.4GHz |
Frequency Max | 2.4835GHz |
Antenna Mounting | SMD |
Gain | 3.6dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 206513 Series |
SVHC | No SVHC (15-Jan-2019) |
2.4GHz ceramic antenna 3x3x4mm | Rutronik |
2.4Ghz Ceramic Antenna 3X3X4Mm Rohs Compliant: Yes |Molex 206513-0001 | Newark Electronics |
Chip Antenna Linear Single Band 50 Ohm 2483.5MHz 3.6dBi SMD 4-Pin CSMD Emboss T/R | Avnet America |
WIFI ANTENNA, LIN, 2.4-2.4835GHZ, 3.6DBI | element14 |
2.4GHZ CERAMIC ANTENNA 3X3X4MM | TTI Europe |
WIFI ANTENNA, 2.4-2.4835GHZ, 3.6DBI | Farnell |
Where can I find additional details, specifications and documents for a 206513-0001?
Additional datasheets, footprints and schematics for 206513-0001 are listed on our Part Details page. You can also find images and similar parts to 206513-0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206513-0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206513-0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206513-0001 fall under?
The 206513-0001 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 206513-0001 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206513-0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 206513-0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206513-0001 have stock available?
Authorised distributors including Rutronik, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 206513-0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206513-0001 often in real-time on the comparison pages.
What if I can't find stock of 206513-0001?
You can fill out our help required form which you can use to request a quote for 206513-0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.