Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.79
|
7,818
in stock
|
Buy Now | |
Newark Electronics
from US$10.43
|
7,818
in stock
|
Buy Now | |
Rapid Electronics
from US$11.21
|
7,818
in stock
|
Buy Now | |
Chip One Stop
from US$9.86
|
7,818
in stock
|
Buy Now | |
Farnell
from US$27.42
|
6,260
in stock
|
Buy Now | |
Avnet America
from US$8.21
|
-
|
Buy Now | |
RS Americas
from US$9.47
|
-
|
Buy Now | |
Sager
from US$12.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Contact Current Rating (Max) | 5A |
Contact Size | 22 |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Socket |
Contact Style | Long |
Contact Mating Area Plating Material | Gold over Copper |
Contact Base Material | Copper Alloy |
Wire Size | 26 – 22AWG, .08 – .4mm² |
Post Diameter | 1.57in, .062mm |
Insulation Diameter (Max) | .054mm, 1.38in |
Circuit Application | Signal |
High Current | No |
Packaging Quantity | 1000 |
Packaging Method | Package |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Contacts Pin 28-26 Awg Au High Density |Amp Te Connectivity 206496-1 | Newark Electronics |
SKT CONT ASSY SZ 22D AMPLIMITE | Rapid Electronics |
TE Connectivity Connector, D-Sub, Skt Cont Assy, Sz 22D, AMPLIMITE | Distrelec |
D-SUB CONTACT, SOCKET, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, D-Sub, Skt Cont Assy, Sz 22D, AMPLIMITE | TE Connectivity 206496-1 | RS Americas |
D-Sub Contacts PIN 28-26 AWG AU HIGH DENSITY NON-MAG | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMP 601966-4 Premium Crimp Tool |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 206496-1?
Additional datasheets, footprints and schematics for 206496-1 are listed on our Part Details page. You can also find images and similar parts to 206496-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206496-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206496-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206496-1 fall under?
The 206496-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206496-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206496-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206496-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206496-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206496-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206496-1 often in real-time on the comparison pages.
What if I can't find stock of 206496-1?
You can fill out our help required form which you can use to request a quote for 206496-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.