Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$61.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$92.86
|
No stock
|
Buy Now | |
TE Store
from US$135.76
|
254
in stock
|
Buy Now | |
Newark Electronics
from US$68.98
|
99
in stock
|
Buy Now | |
Rapid Electronics
from US$79.33
|
88
in stock
|
Buy Now | |
Chip One Stop
from US$64.00
|
88
in stock
|
Buy Now | |
Distrelec
from US$65.57
|
88
in stock
|
Buy Now | |
RS Americas
from US$64.78
|
25
in stock
|
Buy Now | |
Avnet America
from US$61.03
|
-
|
Buy Now | |
element14
from US$65.24
|
-
|
Buy Now | |
Boersig
from US$81.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 8 |
---|---|
Number of Positions | 8 |
Number of Power Positions | 0 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 1.035in, 26.29mm |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 11 |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Panel Feedthrough | Yes |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 27 |
Contact Type | Pin |
Shell Type | All Plastic |
Sealable | No |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector System | Wire-to-Panel |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-8 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 8 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 8 | Circular Power Connector | Part Number: 206458-1 | Internal Number: 206458-1 | TE Connectivity | TE Store |
Conn Adaptor, Size 11, 8Pos, Rcpt-Rcpt | Newark Electronics |
Standard Circular Conn CPC RCPT ASSY SIZE 11-8 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 11-8 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Circular Plastic Connector CPC RECPT ASSEMBLY SIZE 11-8, CPC Series | TE Connectivity 206458-1 | RS Americas |
Conn CPC PIN 8 POS Crimp ST Panel Mount 8 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Panel Mount Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Threaded |
Where can I find additional details, specifications and documents for a 206458-1?
Additional datasheets, footprints and schematics for 206458-1 are listed on our Part Details page. You can also find images and similar parts to 206458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206458-1 fall under?
The 206458-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206458-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206458-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 206458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206458-1 often in real-time on the comparison pages.
What if I can't find stock of 206458-1?
You can fill out our help required form which you can use to request a quote for 206458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.