Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.90
|
No stock
|
Buy Now | |
TE Store
from US$11.40
|
529
in stock
|
Buy Now | |
RS Americas
from US$7.40
|
10
in stock
|
Buy Now | |
TTI Europe
from US$6.35
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.32
|
-
|
Buy Now | |
Avnet America
from US$5.95
|
-
|
Buy Now | |
element14
from US$7.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Seal Type | Peripheral |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Sealable | Yes |
Housing Type | Receptacle |
Contact Type | Socket |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CPC RECPT ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | Circular Power Connector | Part Number: 206430-4 | Internal Number: 206430-4 | TE Connectivity | TE Store |
Circular Plastic Connector, Receptacle Assembly Size 11-4 | TE Connectivity 206430-4 | RS Americas |
Circular Connector Receptacle Size 11, 4 Position Free Hanging | Newark Electronics |
Conn Sealed CPC SKT 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 4 POSITION FREE HANGING | element14 |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 206430-4?
Additional datasheets, footprints and schematics for 206430-4 are listed on our Part Details page. You can also find images and similar parts to 206430-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206430-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206430-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206430-4 fall under?
The 206430-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206430-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206430-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 206430-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206430-4 have stock available?
Authorised distributors including TE Store, RS Americas, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 206430-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206430-4 often in real-time on the comparison pages.
What if I can't find stock of 206430-4?
You can fill out our help required form which you can use to request a quote for 206430-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.