Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
609
in stock
|
Buy Now | |
TE Store
from US$6.47
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$3.17
|
609
in stock
|
Buy Now | |
element14
from US$4.06
|
609
in stock
|
Buy Now | |
Heilind Electronics
from US$5.02
|
484
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.02
|
113
in stock
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
RS Americas
from US$3.27
|
-
|
Buy Now | |
Boersig
from US$3.81
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Seal Type | Peripheral |
Keying | A |
Number of Positions | 4 |
Number of Signal Positions | 4 |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
Shell Size | 11 |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention | With |
Mating Alignment | With |
Panel Mount Feature Type | Flange with Mounting Holes |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Standard |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Sealable | Yes |
Product Type | Housing |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Fluid Resistance | Immersion |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CPC RECPT ASSEMBLY SIZE 11-4 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: Yes Housing 600 VDC Wire-to-Wire 4 | Circular Connector & Environmentally Sealed & Cpc Series 6 | Part Number: 206430-3 | Internal Number: 206430-3 | TE Connectivity | TE Store |
Circular Connector Receptacle, Size 11, 4 Position, Panel | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL | element14 |
Conn Sealed CPC SKT 4 POS Crimp ST Panel Mount 4 Terminal 1 Port | Avnet America |
Circular Connector, 4 Position, 600 V, Flanged Mounting, Sealable, CPC Series | TE Connectivity 206430-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 206430-3?
Additional datasheets, footprints and schematics for 206430-3 are listed on our Part Details page. You can also find images and similar parts to 206430-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206430-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206430-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206430-3 fall under?
The 206430-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206430-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206430-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206430-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206430-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 206430-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206430-3 often in real-time on the comparison pages.
What if I can't find stock of 206430-3?
You can fill out our help required form which you can use to request a quote for 206430-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.