Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LTRW-AMP-206153-1,
0-0206153-1, 926370-000 |
Prices starting from US$2.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
965
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
30,356
in stock
|
Buy Now | |
Heilind Electronics
from US$4.82
|
16,564
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
12,618
in stock
|
Buy Now | |
Farnell
from US$4.36
|
10,390
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
5,863
in stock
|
Buy Now | |
element14
from US$3.67
|
5,285
in stock
|
Buy Now | |
RS Americas
from US$3.26
|
5,167
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
3,424
in stock
|
Buy Now | |
Avnet America
from US$3.24
|
2,934
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.82
|
2,761
in stock
|
Buy Now | |
Sager
from US$3.36
|
1,804
in stock
|
Buy Now | |
TE Store
from US$8.56
|
1,660
in stock
|
Buy Now | |
TTI Europe
from US$3.48
|
590
in stock
|
Buy Now | |
Electro Enterprises
from US$4.34
|
50
in stock
|
Buy Now | |
Distrelec
from US$4.01
|
31
in stock
|
Buy Now | |
Conrad
from US$5.87
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.08
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,200
in stock
|
Buy Now | |
Carlton-Bates
-
|
90
in stock
|
Buy Now | |
Boersig
from US$4.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Nylon |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment | With |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Circuit Application | Power & Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Contact Type | Pin |
Sealable | No |
Shell Type | All Plastic |
Housing Type | Receptacle |
Connector System | Wire-to-Wire |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Conn RECEPTACLE 4 PIN free | Rapid Electronics |
CIRCULAR CONNECTOR, RCPT, 4POS, CRIMP | Farnell |
Circular Connector, Receptacle, Size 11, 4 Position, Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR, RCPT, 11-4, FREE | element14 |
Connector Housing CPC Receptacle 4 Pos. Sz. 11 Series 1 Free Hang Std Sex | TE Connectivity 206153-1 | RS Americas |
CPC Series 1 Free Hanging Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Conn CPC PIN 4 POS Crimp ST Cable Mount 4 Terminal 1 Port | Avnet America |
Standard Circular Connector RECEPTACLE 4 PIN free hanging s.s. 11 | Sager |
11-4 F.H. RECEPT. STD. SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206153-1 | Internal Number: 206153-1 | Alias Number: 0-0206153-1 | TE Connectivity | TE Store |
4 way pin contact free receptacle,13A | RS |
TE Connectivity Receptacle, Plug, 4 Contacts, 8.34A, 250V | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Plug | Transfer Multisort Elektronik |
AMP CPC Series 1 206153-1 Miniature Circular Connector, 4 pos., Pin Terminal, Size 11 Shell, Black | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Connector Mounting | Free Hanging |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-4 |
Insulation Resistance | 5000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.3mm |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206153-1?
Additional datasheets, footprints and schematics for 206153-1 are listed on our Part Details page. You can also find images and similar parts to 206153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206153-1 fall under?
The 206153-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206153-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206153-1 have stock available?
Authorised distributors including Rapid Electronics, Heilind Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 206153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206153-1 often in real-time on the comparison pages.
What if I can't find stock of 206153-1?
You can fill out our help required form which you can use to request a quote for 206153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.