Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.70
|
122
in stock
|
Buy Now | |
TE Store
from US$13.17
|
551
in stock
|
Buy Now | |
Heilind Electronics
from US$10.89
|
478
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.89
|
112
in stock
|
Buy Now | |
RS Americas
from US$8.44
|
74
in stock
|
Buy Now | |
Avnet America
from US$6.84
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$13.50
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
4
in stock
|
Buy Now | |
Future Electronics
from US$6.80
|
-
|
Buy Now | |
Boersig
from US$9.47
|
-
|
Buy Now | |
TTI Europe
from US$6.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 7 |
---|---|
Reverse Numbering | Without |
Number of Signal Positions | 0 |
Number of Positions | 7 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 5.59mm, .22in |
Operating Voltage | 600VDC, 600VAC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Body Orientation | Straight |
Housing Material | PA 6.6 GF |
Housing Color | Black |
VDE Tested | No |
Mating Alignment | With |
Mating Retention | With |
Panel Mount Feature | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature Type | Flange |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Method | Standard |
Packaging Quantity | 1 |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Housing Type | Receptacle |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
23-7 FREE HANGING RECEPT Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cpc Series 3 | Part Number: 206137-2 | Internal Number: 206137-2 | TE Connectivity | TE Store |
Circular Connector Receptacle Size 23, 7 Position Free Hanging | Newark Electronics |
Connector Housing CPC Receptacle 7 Pos. Sz. 23 Series 3 Free Hang Std Sex | TE Connectivity 206137-2 | RS Americas |
Conn CPC M 7 POS Crimp ST Cable Mount 7 Terminal 1 Port | Avnet America |
Standard Circular Connector RECPT STD F.H. 23-7 | Rapid Electronics |
CPC Series 3 Housing Receptacle 7 Position Size 23 Circular Plastic Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 206137-2?
Additional datasheets, footprints and schematics for 206137-2 are listed on our Part Details page. You can also find images and similar parts to 206137-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206137-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206137-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206137-2 fall under?
The 206137-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206137-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206137-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 206137-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206137-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 206137-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206137-2 often in real-time on the comparison pages.
What if I can't find stock of 206137-2?
You can fill out our help required form which you can use to request a quote for 206137-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.