Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 7 |
---|---|
Reverse Numbering | Without |
Number of Power Positions | 7 |
Number of Signal Positions | 0 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 32A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .22in, 5.59mm |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | PA 6.6 GF |
Body Orientation | Straight |
Housing Color | Black |
VDE Tested | No |
Panel Mount Feature Type | Flange |
Panel Mount Feature | With |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Threaded Coupling |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Power |
Packaging Quantity | 100 |
Packaging Method | Standard |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Shell Type | All Plastic |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Circular Conn, Plug, 7Pos, Crimp | Newark Electronics |
Conn CPC SKT 7 POS ST Cable Mount 7 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Plug Assembly Size 23-7 | TE Connectivity 206136-3 | RS Americas |
Special Order: CPC PLUG ASSEMBLY SIZE 23-7 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Circular Power Connector | Part Number: 206136-3 | Internal Number: 206136-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 206136-3?
Additional datasheets, footprints and schematics for 206136-3 are listed on our Part Details page. You can also find images and similar parts to 206136-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206136-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206136-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206136-3 fall under?
The 206136-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206136-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206136-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 206136-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206136-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 206136-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206136-3 often in real-time on the comparison pages.
What if I can't find stock of 206136-3?
You can fill out our help required form which you can use to request a quote for 206136-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.