Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
15,048
in stock
|
Buy Now | |
Rapid Electronics
from US$2.09
|
15,048
in stock
|
Buy Now | |
Chip One Stop
from US$1.21
|
15,048
in stock
|
Buy Now | |
Distrelec
from US$1.98
|
15,048
in stock
|
Buy Now | |
Farnell
from US$2.16
|
12,040
in stock
|
Buy Now | |
Electro Enterprises
from US$1.87
|
3,885
in stock
|
Buy Now | |
TE Store
from US$2.20
|
3,652
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
153
in stock
|
Buy Now | |
Heilind Electronics
from US$1.82
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.82
|
1
in stock
|
Buy Now | |
Avnet America
-
|
46,620
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
element14
from US$1.59
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Non-Magnetic | Yes |
---|---|
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Style | Standard |
Contact Mating Area Plating Material | Gold over Copper |
Contact Mating Area Plating Thickness | 50µin |
Contact Size | 22 |
Insulation Diameter (Max) | .054mm, 1.38in |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | 1.57in, .062mm |
Circuit Application | Signal |
High Current | No |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Sz 22, Socket, Non-Mag |Amp Te Connectivity 206071-1 | Newark Electronics |
D-Sub Contacts SOCKET 28-22 AWG | Rapid Electronics |
TE Connectivity - AMP SZ 22 SOCKET NON-MAG | Distrelec |
D SUB CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
SZ 22, SOCKET, NON-MAG Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Socket Gold Size 22 28 – 22 AWG | Connector Contact | Part Number: 206071-1 | Internal Number: 206071-1 | TE Connectivity | TE Store |
Socket Contact, Size 22, 5 A, Crimp Term, Copper Alloy Material, Gold Plating | TE Connectivity 206071-1 | RS Americas |
SZ 22 SOCKET NON-MAG | Heilind Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
ER - SZ 22, SOCKET, NON-MAG | RS |
AMPLIMITE - Aerospace & Military | Future Electronics |
D SUB CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE 90 Series D Sub Housing Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 90 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 206071-1?
Additional datasheets, footprints and schematics for 206071-1 are listed on our Part Details page. You can also find images and similar parts to 206071-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206071-1 fall under?
The 206071-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 206071-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206071-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206071-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206071-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 206071-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206071-1 often in real-time on the comparison pages.
What if I can't find stock of 206071-1?
You can fill out our help required form which you can use to request a quote for 206071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.