Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
1,580
in stock
|
Buy Now | |
element14
from US$3.24
|
30,172
in stock
|
Buy Now | |
Newark Electronics
from US$3.31
|
11,451
in stock
|
Buy Now | |
Farnell
from US$3.07
|
11,391
in stock
|
Buy Now | |
Heilind Electronics
from US$4.18
|
9,299
in stock
|
Buy Now | |
RS Americas
from US$2.84
|
6,588
in stock
|
Buy Now | |
Avnet America
from US$2.43
|
6,013
in stock
|
Buy Now | |
TE Store
from US$5.66
|
4,888
in stock
|
Buy Now | |
Sager
from US$2.92
|
2,940
in stock
|
Buy Now | |
Future Electronics
from US$2.48
|
2,106
in stock
|
Buy Now | |
Boersig
from US$3.65
|
2,071
in stock
|
Buy Now | |
Rapid Electronics
from US$3.64
|
1,969
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.18
|
1,550
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
665
in stock
|
Buy Now | |
TTI Europe
from US$2.88
|
320
in stock
|
Buy Now | |
Electro Enterprises
from US$3.27
|
107
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.40
|
104
in stock
|
Buy Now | |
Distrelec
from US$3.82
|
50
in stock
|
Buy Now | |
Conrad
from US$4.80
|
6
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,127
in stock
|
Buy Now | |
Carlton-Bates
-
|
101
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Power Positions | 0 |
Reverse Numbering | Without |
Keying | A |
Number of Signal Positions | 4 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Shell Size | 11 |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Standard |
Packaging Quantity | 1 |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | All Plastic |
Sealable | No |
Connector System | Wire-to-Wire |
Product Type | Housing |
Contact Type | Pin |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
CIRCULAR CONNECTOR, RCPT, 11-4, PANEL | element14 |
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant: Yes |Amp Te Connectivity 206061-1 | Newark Electronics |
RECPT SZ 11-4 CPC | Heilind Electronics |
Connector Housing CPC Receptacle 4 Pos. Sz. 11 Series 1 Panel Mnt Std Sex | TE Connectivity 206061-1 | RS Americas |
Conn Circular Housing Square Flange Receptacle PIN 4 POS 11 Shell Size Polyamide 66 | Avnet America |
RECPT, SZ 11-4, CPC Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 4 Sealable: No Housing 600 VDC Wire-to-Wire 4 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 206061-1 | Internal Number: 206061-1 | TE Connectivity | TE Store |
Standard Circular Connector RECEPTACLE 4 PIN shell size 11 | Sager |
CPC Series 1 Panel Mount Receptacle 4 Position Circular Plastic Connector | Future Electronics |
Standard Circular Conn RECEPTACLE 4 PIN shell | Rapid Electronics |
4 way pin contact fixed receptacle,13A | RS |
CPC RECPT, SZ 11-4, | TTI Europe |
Socket | Transfer Multisort Elektronik |
TE Connectivity Receptacle, Plug, 4 Contacts, 8.34A, 250V | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Plug Assembly | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 4Contacts |
Circular Contact Type | Crimp Pin - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 11-4 |
Insulation Resistance | 5000Mohm |
No. of Positions | 4Ways |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Panel Cutout Diameter | 21.3mm |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 206061-1?
Additional datasheets, footprints and schematics for 206061-1 are listed on our Part Details page. You can also find images and similar parts to 206061-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 206061-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 206061-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 206061-1 fall under?
The 206061-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 206061-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 206061-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 206061-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 206061-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 206061-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 206061-1 often in real-time on the comparison pages.
What if I can't find stock of 206061-1?
You can fill out our help required form which you can use to request a quote for 206061-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.