Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.03
|
No stock
|
Buy Now | |
Newark Electronics
from US$37.37
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$36.69
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$32.90
|
2
in stock
|
Buy Now | |
Distrelec
from US$54.44
|
2
in stock
|
Buy Now | |
Future Electronics
from US$26.15
|
-
|
Buy Now | |
Avnet America
from US$29.33
|
-
|
Buy Now | |
RS Americas
from US$40.29
|
-
|
Buy Now | |
Boersig
from US$34.73
|
-
|
Buy Now | |
TE Store
from US$42.05
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Shield Material | Steel |
Shell Material | Carbon Steel |
Color | Black |
Plastic | No |
Shield Plating Material | Tin |
Shell Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | PBT GF |
Housing Color | Black |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Panel Mount Feature | Without |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.05mm, .12in |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 7 |
Packaging Method | Package |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Style | Plug |
Footprint | .545in, 13.84mm |
Shell Size | 5 |
Shell Type | Front Metal Shell |
Sealable | No |
Grounding Indents | Without |
Connector System | Board-to-Board |
Product Type | Connector |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors 50 Plug Ra/Ms Std |Amp Te Connectivity 205869-2 | Newark Electronics |
D-Sub Standard Connectors 50 PLUG RA/MS STD | Rapid Electronics |
TE Connectivity 50 PLUG RA/MS STD D-Sub Standard Connectors 50 PLUG RA/MS STD | Distrelec |
Conn High Density D-Sub PIN 50 POS 2.76mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
50 PLUG RA/MS STD, PCB D-Sub Connectors | TE Connectivity 205869-2 | RS Americas |
Special Order: 50 PLUG RA/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 50 2.77 mm | D-Sub Plug Assembly: Right Angle & Shell Size 5 & 2.74Mm | Part Number: 205869-2 | Internal Number: 205869-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205869-2?
Additional datasheets, footprints and schematics for 205869-2 are listed on our Part Details page. You can also find images and similar parts to 205869-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205869-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205869-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205869-2 fall under?
The 205869-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205869-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205869-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205869-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205869-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 205869-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205869-2 often in real-time on the comparison pages.
What if I can't find stock of 205869-2?
You can fill out our help required form which you can use to request a quote for 205869-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.