Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.90
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$33.82
|
195
in stock
|
Buy Now | |
Newark Electronics
from US$28.28
|
195
in stock
|
Buy Now | |
Rapid Electronics
from US$29.38
|
195
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
195
in stock
|
Buy Now | |
Farnell
from US$30.41
|
160
in stock
|
Buy Now | |
Avnet America
from US$22.90
|
-
|
Buy Now | |
RS Americas
from US$31.46
|
-
|
Buy Now | |
TE Store
from US$32.84
|
-
|
Buy Now |
Shell Plating Material | Zinc |
---|---|
Post Size | .025in, .64mm |
Shield Material | Steel |
Shell Material | Steel |
Plastic | No |
Shield Plating Material | Tin |
PCB Mount Orientation | Right Angle |
Number of Positions | 37 |
Preloaded | Yes |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold Flash |
Contact Underplating Material | Nickel |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 56 |
Connector Style | Plug |
Grounded | No |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Shell Size | 4 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Footprint | .545in, 13.84mm |
Connector System | Board-to-Board |
Grounding Indents | Without |
Profile | Standard |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Connectors Hd-20 37P Plug Rohs Compliant: No |Amp Te Connectivity 205859-1 | Newark Electronics |
D-Sub Standard Connectors HD-20 37P PLUG | Rapid Electronics |
TE Connectivity 37 PLUG RA/MS STD D Subminiature Connector 37 Contact(s) Male 0.109 inch Pitch Solder Terminal Locking Plug | Distrelec |
D SUB CONN, 37POS R/A PLUG, DC, SOLDER | Farnell |
Conn D-Subminiature PIN 37 POS 2.76mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
37 PLUG RA/MS STD, PCB D-Sub Connectors | TE Connectivity 205859-1 | RS Americas |
Special Order: 37 PLUG RA/MS STD Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 37 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 4 & 2.74Mm | Part Number: 205859-1 | Internal Number: 205859-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205859-1?
Additional datasheets, footprints and schematics for 205859-1 are listed on our Part Details page. You can also find images and similar parts to 205859-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205859-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205859-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205859-1 fall under?
The 205859-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205859-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205859-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205859-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205859-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205859-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205859-1 often in real-time on the comparison pages.
What if I can't find stock of 205859-1?
You can fill out our help required form which you can use to request a quote for 205859-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.