Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0205842-1 |
Prices starting from US$8.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.56
|
509
in stock
|
Buy Now | |
element14
from US$12.62
|
1,156
in stock
|
Buy Now | |
Farnell
from US$12.91
|
1,080
in stock
|
Buy Now | |
Heilind Electronics
from US$13.08
|
664
in stock
|
Buy Now | |
Newark Electronics
from US$12.08
|
465
in stock
|
Buy Now | |
Avnet America
from US$11.03
|
465
in stock
|
Buy Now | |
RS Americas
from US$10.62
|
313
in stock
|
Buy Now | |
TE Store
from US$21.16
|
245
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.08
|
133
in stock
|
Buy Now | |
Sager
from US$8.89
|
132
in stock
|
Buy Now | |
Rapid Electronics
from US$12.71
|
87
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
50
in stock
|
Buy Now | |
Distrelec
from US$12.28
|
26
in stock
|
Buy Now | |
Conrad
from US$18.17
|
13
in stock
|
Buy Now | |
Electro Enterprises
from US$12.40
|
10
in stock
|
Buy Now | |
Boersig
from US$14.79
|
-
|
Buy Now | |
TTI Europe
from US$10.63
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 63 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 63 |
Reverse Numbering | Without |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature Type | Flange |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Contact Type | Socket |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Product Type | Housing |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
PLUG ASSEMBLY, SIZE 23-63 | element14 |
PLUG ASSEMBLY, SIZE 23-63 | Farnell |
Housing,plug,shell size 23,std,63W,CPC | RS |
Circular Connector Plug Size 23 63 Position Free Hanging | Newark Electronics |
Conn CPC SKT 63 POS Crimp ST Cable Mount 63 Terminal 1 Port | Avnet America |
Connector Housing CPC Plug Assy 63 Pos. Sz. 23 Series 2 Free Hang Std Sex | TE Connectivity 205842-1 | RS Americas |
CPC PLUG ASSEMBLY SIZE 23-63 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 63 Sealable: No Housing 250 VDC Wire-to-Wire 63 | Circular Power Connector | Part Number: 205842-1 | Internal Number: 205842-1 | Alias Number: 0-0205842-1 | TE Connectivity | TE Store |
Standard Circular Connector PLUG STANDARD 23-63 | Sager |
TE Connectivity Plug, Socket, 63 Contacts, Thermoplastic | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 63Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 23-63 |
No. of Positions | 63Ways |
Where can I find additional details, specifications and documents for a 205842-1?
Additional datasheets, footprints and schematics for 205842-1 are listed on our Part Details page. You can also find images and similar parts to 205842-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205842-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205842-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205842-1 fall under?
The 205842-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205842-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205842-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 205842-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205842-1 have stock available?
Authorised distributors including element14, Farnell, Heilind Electronics, RS and Newark Electronics have stock available or on a lead time for 205842-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205842-1 often in real-time on the comparison pages.
What if I can't find stock of 205842-1?
You can fill out our help required form which you can use to request a quote for 205842-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.