Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.71
|
340
in stock
|
Buy Now | |
element14
from US$12.85
|
340
in stock
|
Buy Now | |
Farnell
from US$15.70
|
340
in stock
|
Buy Now | |
TTI Europe
from US$11.56
|
300
in stock
|
Buy Now | |
TE Store
from US$23.14
|
125
in stock
|
Buy Now | |
RS Americas
from US$10.73
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$22.91
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$24.80
|
10
in stock
|
Buy Now | |
Boersig
from US$16.08
|
10
in stock
|
Buy Now | |
Distrelec
from US$18.50
|
10
in stock
|
Buy Now | |
Future Electronics
from US$12.03
|
-
|
Buy Now | |
Avnet America
from US$15.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 63 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 63 |
Reverse Numbering | Without |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 23 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Contact Type | Pin |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Receptacle Size 23 63 Position Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 63 POSITION FREE HANGING | element14 |
CPC RECPT ASSEMBLY SIZE 23-63 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 63 Sealable: No Housing 250 VDC Wire-to-Wire 63 | Cpc Connectors & Series 2 | Part Number: 205843-2 | Internal Number: 205843-2 | TE Connectivity | TE Store |
Connector Housing CPC Recept. Assy 63Pos Sz 23 Series 2 Free Hang Std Sex | TE Connectivity 205843-2 | RS Americas |
Standard Circular Connector RECPT STD F.H. 23-63 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSEMBLY SIZE 23-63 | Distrelec |
Connector Housing | RS |
CPC Series 2 Housing Receptacle 63 Position Size 23 Circular Plastic Connector | Future Electronics |
Conn CPC PIN 63 POS Crimp ST Cable Mount 63 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 63Contacts |
Circular Contact Type | - |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 205843-2?
Additional datasheets, footprints and schematics for 205843-2 are listed on our Part Details page. You can also find images and similar parts to 205843-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205843-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205843-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205843-2 fall under?
The 205843-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205843-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205843-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205843-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205843-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and TE Store have stock available or on a lead time for 205843-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205843-2 often in real-time on the comparison pages.
What if I can't find stock of 205843-2?
You can fill out our help required form which you can use to request a quote for 205843-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.