Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.89
|
98
in stock
|
Buy Now | |
Heilind Electronics
from US$7.76
|
2,306
in stock
|
Buy Now | |
Newark Electronics
from US$6.10
|
1,252
in stock
|
Buy Now | |
element14
from US$6.72
|
1,132
in stock
|
Buy Now | |
TE Store
from US$9.76
|
1,014
in stock
|
Buy Now | |
TTI Europe
from US$5.67
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.76
|
461
in stock
|
Buy Now | |
Farnell
from US$6.34
|
157
in stock
|
Buy Now | |
RS Americas
from US$5.64
|
78
in stock
|
Buy Now | |
Future Electronics
from US$5.21
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$11.24
|
33
in stock
|
Buy Now | |
Distrelec
from US$9.09
|
33
in stock
|
Buy Now | |
Electro Enterprises
from US$7.18
|
20
in stock
|
Buy Now | |
Conrad
from US$18.29
|
2
in stock
|
Buy Now | |
Avnet America
-
|
1,252
in stock
|
Buy Now | |
Boersig
from US$7.89
|
-
|
Buy Now | |
Sager
from US$5.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Signal Positions | 8 |
Number of Positions | 8 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Housing Material | Thermoplastic |
Shell Size | 11 |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature Type | Flange |
Screw & Hole Thread Size | 5/8-24 UNEF-2A |
Mating Alignment | With |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Product Type | Housing |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Connector Receptacle Size 11, 8 Position Free Hanging | Newark Electronics |
CIRCULAR CONNECTOR | element14 |
CPC RECPT ASSEMBLY SIZE 11-8 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 8 Sealable: No Housing 250 VDC Wire-to-Wire 8 | Circular Power Connector | Part Number: 205841-2 | Internal Number: 205841-2 | TE Connectivity | TE Store |
8 way pin contact free recptacle,7.5A | RS |
Connector Housing CPC Recept. Assy 8 Pos. Sz 11 Series 2 Free Hang Std Sex | TE Connectivity 205841-2 | RS Americas |
CPC Series 2 Free Hanging Receptacle 8 Position Circular Plastic Connector | Future Electronics |
Standard Circular Connector RECP STD F.H. 11-8 | Rapid Electronics |
TE Connectivity CPC RECPT ASSEMBLY SIZE 11-8 Standard Ci | Distrelec |
Case material: Thermoplastic UL94V-1 | Conrad |
Conn CPC PIN 8 POS Crimp ST Cable Mount 8 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Shell Size | 11 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 11-8 |
No. of Positions | 8Ways |
Where can I find additional details, specifications and documents for a 205841-2?
Additional datasheets, footprints and schematics for 205841-2 are listed on our Part Details page. You can also find images and similar parts to 205841-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205841-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205841-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205841-2 fall under?
The 205841-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205841-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205841-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205841-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205841-2 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, TE Store and TTI Europe have stock available or on a lead time for 205841-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205841-2 often in real-time on the comparison pages.
What if I can't find stock of 205841-2?
You can fill out our help required form which you can use to request a quote for 205841-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.