Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-0283-00 |
Prices starting from US$4.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.37
|
480
in stock
|
Buy Now | |
element14
from US$7.25
|
3,683
in stock
|
Buy Now | |
Newark Electronics
from US$7.16
|
3,390
in stock
|
Buy Now | |
Heilind Electronics
from US$9.46
|
2,166
in stock
|
Buy Now | |
RS Americas
from US$6.67
|
835
in stock
|
Buy Now | |
Avnet America
from US$5.44
|
583
in stock
|
Buy Now | |
TE Store
from US$15.61
|
475
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.46
|
433
in stock
|
Buy Now | |
Farnell
from US$6.97
|
257
in stock
|
Buy Now | |
Rapid Electronics
from US$7.81
|
244
in stock
|
Buy Now | |
Electro Enterprises
from US$6.74
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$10.70
|
9
in stock
|
Buy Now | |
Conrad
from US$13.12
|
7
in stock
|
Buy Now | |
Boersig
from US$7.82
|
3
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$6.32
|
-
|
Buy Now | |
Distrelec
from US$7.86
|
-
|
Buy Now | |
Sager
from US$4.87
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Power Positions | 0 |
Number of Positions | 28 |
Number of Signal Positions | 28 |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Panel |
Sealable | No |
Product Type | Housing |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Shell Type | All Plastic |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
CIRCULAR, RECEPTACLE, 17-28, PANEL | element14 |
Circular Connector Receptacle Size 17, 28 Position, Panel | Newark Electronics |
Connector Housing CPC Recept. Assy 28Pos Sz 17 Series 2 Panel Mnt Std Sex | TE Connectivity 205840-3 | RS Americas |
Conn CPC PIN 28 POS Crimp ST Panel Mount 28 Terminal 1 Port | Avnet America |
28 way pin contact fixed recptacle,7.5A | RS |
CPC RECPT ASSEMBLY SIZE 17-28 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Panel 28 | Cpc Connectors & Series 2 | Part Number: 205840-3 | Internal Number: 205840-3 | Alias Number: 010-0283-00 | TE Connectivity | TE Store |
Standard Circular Connector REC SQUARE STD 17-28 | Rapid Electronics |
Case material: Thermoplastic UL94V-1 | Conrad |
CPC Series 2 Housing Receptacle 28 Position Size 17 Circular Plastic Connector | Future Electronics |
TE Connectivity Receptacle, Plug, 28 Contacts, 8.34A, 250V | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 28Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
Connector Mounting | Panel Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insert Arrangement | 17-28 |
Insulation Resistance | 5000Mohm |
No. of Positions | 28Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 205840-3?
Additional datasheets, footprints and schematics for 205840-3 are listed on our Part Details page. You can also find images and similar parts to 205840-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205840-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205840-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205840-3 fall under?
The 205840-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205840-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205840-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205840-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205840-3 have stock available?
Authorised distributors including element14, Newark Electronics, Heilind Electronics, RS Americas and Avnet America have stock available or on a lead time for 205840-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205840-3 often in real-time on the comparison pages.
What if I can't find stock of 205840-3?
You can fill out our help required form which you can use to request a quote for 205840-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.