Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
010-0282-00,
0-0205839-3 |
Prices starting from US$5.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.84
|
300
in stock
|
Buy Now | |
Heilind Electronics
from US$9.81
|
3,135
in stock
|
Buy Now | |
element14
from US$9.20
|
1,642
in stock
|
Buy Now | |
Newark Electronics
from US$7.95
|
1,629
in stock
|
Buy Now | |
Farnell
from US$8.14
|
1,629
in stock
|
Buy Now | |
Chip One Stop
from US$5.40
|
851
in stock
|
Buy Now | |
Future Electronics
from US$5.95
|
679
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.81
|
522
in stock
|
Buy Now | |
TE Store
from US$16.19
|
421
in stock
|
Buy Now | |
Boersig
from US$8.85
|
404
in stock
|
Buy Now | |
RS Americas
from US$6.93
|
137
in stock
|
Buy Now | |
Powell Electronics
from US$8.63
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$8.57
|
96
in stock
|
Buy Now | |
TTI Europe
from US$7.95
|
41
in stock
|
Buy Now | |
Sager
from US$6.54
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.01
|
11
in stock
|
Buy Now | |
Conrad
from US$12.86
|
9
in stock
|
Buy Now | |
Distrelec
from US$10.50
|
9
in stock
|
Buy Now | |
Avnet America
-
|
1,137
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Signal Positions | 28 |
Number of Power Positions | 0 |
Reverse Numbering | Without |
Contact Protection | With |
Contact Current Rating (Max) | 7.5A |
Reverse Gender | Standard |
Accepts Wire Insulation Diameter Range | .068in, 1.73mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
Shell Size | 17 |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Mating Retention Type | Threaded Coupling |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Panel Mount Feature | Without |
Panel Mount Feature Type | Flange |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Standard |
Packaging Quantity | 100 |
Contact Type | Socket |
Housing Type | Plug |
Product Type | Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Shell Type | All Plastic |
Connector & Contact Terminates To | Wire & Cable |
Fluid Resistance | None |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CIRCULAR, CONNECTOR, PLUG, 17-28,CABLE | element14 |
Circular Connector Housing, Cpc Series 2, Plug, 28, Socket, Cable Mount, 17-28 Rohs Compliant: Yes |Amp Te Connectivity 205839-3 | Newark Electronics |
CPC Series 2 Free Hanging Plug 28 Position Circular Plastic Connector | Future Electronics |
CPC PLUG ASSEMBLY SIZE 17-28 Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Wire Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Wire 28 | Circular Power Connector | Part Number: 205839-3 | Internal Number: 205839-3 | Alias Number: 0-0205839-3 | TE Connectivity | TE Store |
28way cable mnt skt recptcl,series2,7.5A | RS |
Connector Housing CPC Plug Assy 28 Pos. Sz. 17 Series 2 Free Hang Std Sex | TE Connectivity 205839-3 | RS Americas |
Standard Circular Connector PLUG STANDARD 17-28 | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
Case material: Thermoplastic UL94V-1 | Conrad |
TE Connectivity Plug, Socket, 28 Contacts, Thermoplastic | Distrelec |
Conn CPC SKT 28 POS Crimp ST Cable Mount 28 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 28Contacts |
Circular Contact Type | Crimp Socket - Contacts Not Supplied |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 17 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 17-28 |
Insulation Resistance | 5000Mohm |
No. of Positions | 28Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Voltage Rating V DC | 250V |
Voltage Rating VAC | 250V |
Where can I find additional details, specifications and documents for a 205839-3?
Additional datasheets, footprints and schematics for 205839-3 are listed on our Part Details page. You can also find images and similar parts to 205839-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205839-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205839-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205839-3 fall under?
The 205839-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205839-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205839-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205839-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205839-3 have stock available?
Authorised distributors including Heilind Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for 205839-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205839-3 often in real-time on the comparison pages.
What if I can't find stock of 205839-3?
You can fill out our help required form which you can use to request a quote for 205839-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.