Number of Power Positions | 0 |
---|---|
Number of Positions | 28 |
Number of Signal Positions | 28 |
Reverse Numbering | Without |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Accepts Wire Insulation Diameter Range | 1.73mm, .068in |
Operating Voltage | 250VAC, 250VDC |
Shell Size | 17 |
Housing Color | Black |
Housing Material | Thermoplastic |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 15/16-20 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Panel |
Shell Type | All Plastic |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing CPC Recept. Assy 28Pos Sz 17 Series 2 Panel Mnt Std Sex | TE Connectivity 205840-4 | RS Americas |
CPC RCPT ASSY 17-28 W/INSERTS Connector Product Type: Housing Operating Voltage: 250 VDC Connector System: Wire-to-Panel Number of Positions: 28 Sealable: No Housing 250 VDC Wire-to-Panel 28 | Cpc Connectors & Series 2 | Part Number: 205840-4 | Internal Number: 205840-4 | TE Connectivity | TE Store |
Circular Conn, Rcpt, 28Pos, Crimp | Newark Electronics |
Conn CPC PIN 28 POS Crimp ST Panel Mount 28 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 205840-4?
Additional datasheets, footprints and schematics for 205840-4 are listed on our Part Details page. You can also find images and similar parts to 205840-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205840-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205840-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205840-4 fall under?
The 205840-4 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205840-4 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205840-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 205840-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205840-4 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 205840-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205840-4 often in real-time on the comparison pages.
What if I can't find stock of 205840-4?
You can fill out our help required form which you can use to request a quote for 205840-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.