Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$5.19
|
-
|
Buy Now |
Material | Leaded Copper |
---|---|
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Orientation | Straight |
端子の下地めっきの材料 | Copper |
Contact Mating Area Plating Material | Gold |
Rack & Panel Connector Contact Size | 20 |
Contact Length | .78in, 19.81mm |
Contact Mating Area Plating Material Thickness | 1.27 – 2.54µm |
Contact Configuration | Type XVII |
Contact Underplating Material | Copper |
Wire Size | .05 – .15mm², 30 – 26AWG |
Contact Color Code | Green/Black |
For Use With | Mates with Socket |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Contact PIN 20 Size Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 205791-3?
Additional datasheets, footprints and schematics for 205791-3 are listed on our Part Details page. You can also find images and similar parts to 205791-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205791-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205791-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205791-3 fall under?
The 205791-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205791-3 when available in the Rack & Panel Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205791-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205791-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205791-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 205791-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205791-3 often in real-time on the comparison pages.
What if I can't find stock of 205791-3?
You can fill out our help required form which you can use to request a quote for 205791-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.