Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.45
|
546
in stock
|
Buy Now | |
Newark Electronics
from US$29.78
|
546
in stock
|
Buy Now | |
Rapid Electronics
from US$28.69
|
546
in stock
|
Buy Now | |
Chip One Stop
from US$28.60
|
546
in stock
|
Buy Now | |
Farnell
from US$29.70
|
438
in stock
|
Buy Now | |
TE Store
from US$29.42
|
348
in stock
|
Buy Now | |
Future Electronics
from US$23.58
|
-
|
Buy Now | |
Avnet America
from US$23.65
|
-
|
Buy Now | |
RS Americas
from US$33.25
|
-
|
Buy Now | |
element14
from US$30.06
|
-
|
Buy Now | |
Boersig
from US$29.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Port Matrix Configuration | 1 x 1 |
---|---|
PCB Thickness (Recommended) | .079in, 2mm |
Data Rate (Max) | 100Gb/s |
For Use With Pluggable I/O Products | CFP Assembly |
Packaging Method | Box & Tray, Package |
Form Factor | CFP |
Pluggable I/O Accessory Type | External Bracket |
Product Type | Accessory |
I/O Connectors Cfp External Bracket |Amp Te Connectivity 2057626-1 | Newark Electronics |
I/O Connectors CFP External Bracket | Rapid Electronics |
TE Connectivity CFP External Bracket Assy I/O Connectors | Distrelec |
CFP EXTERNAL BRACKET ASSY | Farnell |
CFP External Bracket Assy Connector Hardware Accessory Type: External Bracket Hardware Accessory Function: Mounting External Bracket Mounting | Connector Hardware | Part Number: 2057626-1 | Internal Number: 2057626-1 | TE Connectivity | TE Store |
CFP Series Connector External Bracket Receptacles Fastener | Future Electronics |
Connector Accessories External Bracket Tray | Avnet America |
Connector CFP EXTERNAL BRACKET ASSY | TE Connectivity 2057626-1 | RS Americas |
BRACKET ASSEMBLY, CFP | element14 |
Where can I find additional details, specifications and documents for a 2057626-1?
Additional datasheets, footprints and schematics for 2057626-1 are listed on our Part Details page. You can also find images and similar parts to 2057626-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2057626-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2057626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2057626-1 fall under?
The 2057626-1 is listed under Connectors > Pluggable IO Connectors & Cages > CFP/CFP2/CFP4.
Can I view similar or alternative parts?
You can view similar parts to 2057626-1 when available in the CFP/CFP2/CFP4 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2057626-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2057626-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2057626-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2057626-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2057626-1 often in real-time on the comparison pages.
What if I can't find stock of 2057626-1?
You can fill out our help required form which you can use to request a quote for 2057626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.