Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 25 |
Power/Signal/Coax Combination | No |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Mating Area Plating Thickness | 50µin |
Contact Type | Socket |
Contact Style | Socket |
Contact Base Material | Leaded Nickel Copper |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Includes insertion/extraction tool. |
Packaging Method | Package |
Connector System | Cable-to-Cable |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 3 |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Ampli,assy,rcpt,std,109,3,kit |Amp Te Connectivity 205559-3 | Newark Electronics |
Conn D-Subminiature SKT 25 POS Crimp ST Panel Mount 25 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Std,109,3,Kit | TE Connectivity 205559-3 | RS Americas |
AMPLIMITE,ASY,RCPT,STD,109,3 | TTI Europe |
Special Order: AMPLIMITE,ASY,RCPT,STD,109,3,KIT Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 25 Power/Signal/Coax Combination: No Connector Shell Size: 3 Receptacle Cable-to-Cable 25 | Box Mount D-Sub Connector | Part Number: 205559-3 | Internal Number: 205559-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 205559-3?
Additional datasheets, footprints and schematics for 205559-3 are listed on our Part Details page. You can also find images and similar parts to 205559-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205559-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205559-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205559-3 fall under?
The 205559-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205559-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205559-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205559-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205559-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and TE Store have stock available or on a lead time for 205559-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205559-3 often in real-time on the comparison pages.
What if I can't find stock of 205559-3?
You can fill out our help required form which you can use to request a quote for 205559-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.