Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$43.65
|
19
in stock
|
Buy Now | |
Electro Enterprises
from US$23.36
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$38.39
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$40.16
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$41.90
|
19
in stock
|
Buy Now | |
Avnet America
from US$32.18
|
-
|
Buy Now | |
RS Americas
from US$51.53
|
-
|
Buy Now | |
TTI Europe
from US$18.61
|
-
|
Buy Now | |
TE Store
from US$38.69
|
-
|
Buy Now | |
Farnell
from US$38.42
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Retention Clip Material | Stainless Steel |
Non-Magnetic | No |
Shell Material | Steel |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
Circuit Application | Signal |
ULTRA-LITE Connector | No |
Comment | Size 20 contacts supplied with connectors are loose piece., Includes insertion/extraction tool. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Amplimite,asy,plug,std,109,2,kit |Amp Te Connectivity 205558-3 | Newark Electronics |
AMPLIMITE ASY PLUG STD 109 2 KIT | Rapid Electronics |
TE Connectivity - AMP AMPLIMITEASYPLUGSTD1092KIT | Distrelec |
Conn D-Subminiature PL 15 POS Crimp ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Std,109,2,Kit | TE Connectivity 205558-3 | RS Americas |
AMPLIMITE,ASY,PLUG,STD,109,2 | TTI Europe |
Special Order: AMPLIMITE,ASY,PLUG,STD,109,2,KIT Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205558-3 | Internal Number: 205558-3 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 205558-3?
Additional datasheets, footprints and schematics for 205558-3 are listed on our Part Details page. You can also find images and similar parts to 205558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205558-3 fall under?
The 205558-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205558-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205558-3 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 205558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205558-3 often in real-time on the comparison pages.
What if I can't find stock of 205558-3?
You can fill out our help required form which you can use to request a quote for 205558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.