Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.43
|
No stock
|
Buy Now | |
TE Store
from US$32.83
|
824
in stock
|
Buy Now | |
Electro Enterprises
from US$11.40
|
164
in stock
|
Buy Now | |
TTI Europe
from US$8.85
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$22.52
|
-
|
Buy Now | |
Avnet America
from US$26.04
|
-
|
Buy Now | |
element14
from US$32.43
|
-
|
Buy Now | |
Sager
from US$18.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,PLUG,STD,109,2 Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Power/Signal/Coax Combination: No Connector Shell Size: 2 Plug Cable-to-Cable 15 | Box Mount D-Sub Connector | Part Number: 205558-2 | Internal Number: 205558-2 | TE Connectivity | TE Store |
DSUB A15P CRIMP:PLG+PINS | TTI Europe |
D-Sub Housing, Plug, 15Ways, Da, Steel Rohs Compliant: No |Amp Te Connectivity 205558-2 | Newark Electronics |
Conn D-Subminiature PIN 15 POS Crimp ST Panel Mount 15 Terminal 1 Port | Avnet America |
D-SUB HOUSING, PLUG, 15WAYS, DA, STEEL | element14 |
D-Sub MIL Spec Connectors 15P PLUG | Sager |
Where can I find additional details, specifications and documents for a 205558-2?
Additional datasheets, footprints and schematics for 205558-2 are listed on our Part Details page. You can also find images and similar parts to 205558-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205558-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205558-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205558-2 fall under?
The 205558-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205558-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205558-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205558-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205558-2 have stock available?
Authorised distributors including TE Store, Electro Enterprises, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 205558-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205558-2 often in real-time on the comparison pages.
What if I can't find stock of 205558-2?
You can fill out our help required form which you can use to request a quote for 205558-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.