Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Size | 20 |
Contact Style | Socket |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Leaded Nickel Copper |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece., Includes insertion/extraction tool. |
Packaging Method | Package |
Shell Size | 1 |
Connector System | Cable-to-Cable |
Blindmate | No |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE,ASY,RCPT,STD,109,1,K Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 205555-3 | Internal Number: 205555-3 | 1 | TE Connectivity | TE Store |
D-Sub Conn, Rcpt, De, 9Pos, Crimp | Newark Electronics |
Conn D-Subminiature RCP 9 POS Crimp ST Panel Mount 9 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Receptacle, Std,109,1,K | TE Connectivity 205555-3 | RS Americas |
AMPLIMITE,ASY,RCPT,STD,109,1 | TTI Europe |
Where can I find additional details, specifications and documents for a 205555-3?
Additional datasheets, footprints and schematics for 205555-3 are listed on our Part Details page. You can also find images and similar parts to 205555-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205555-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205555-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205555-3 fall under?
The 205555-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205555-3 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205555-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 205555-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205555-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 205555-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205555-3 often in real-time on the comparison pages.
What if I can't find stock of 205555-3?
You can fill out our help required form which you can use to request a quote for 205555-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.