Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0205555-2,
EF5284-000 |
Prices starting from US$6.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$32.14
|
No stock
|
Buy Now | |
Electro Enterprises
from US$8.53
|
1,250
in stock
|
Buy Now | |
TTI Europe
from US$6.54
|
1,130
in stock
|
Buy Now | |
Rapid Electronics
from US$31.57
|
1,055
in stock
|
Buy Now | |
Chip One Stop
from US$27.60
|
1,055
in stock
|
Buy Now | |
Distrelec
from US$36.04
|
1,055
in stock
|
Buy Now | |
TE Store
from US$40.36
|
874
in stock
|
Buy Now | |
Newark Electronics
from US$28.23
|
9
in stock
|
Buy Now | |
Avnet America
from US$34.28
|
-
|
Buy Now | |
RS Americas
from US$24.88
|
-
|
Buy Now | |
element14
from US$32.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Retention Clip Material | Stainless Steel |
---|---|
Shell Material | Steel |
Non-Magnetic | No |
Shell Plating Material | Cadmium |
Number of Positions | 9 |
Power/Signal/Coax Combination | No |
Contact Size | 20 |
Contact Style | Socket |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Leaded Nickel Copper |
Contact Current Rating (Max) | 7.5A |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | 3.05mm, .12in |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Comment | Size 20 contacts supplied with connectors are loose piece. |
Packaging Method | Package |
Blindmate | No |
Connector System | Cable-to-Cable |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Shell Size | 1 |
Product Type | Connector |
Connector Style | Receptacle |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DSUB E09S CRIMP:REC+SKTS | TTI Europe |
AMPLIMITE ASY RCPT STD 109 1 | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DE-9 Receptacle Crimp | Distrelec |
AMPLIMITE,ASY,RCPT,STD,109,1 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 9 Power/Signal/Coax Combination: No Connector Shell Size: 1 Receptacle Cable-to-Cable 9 | Box Mount D-Sub Connector | Part Number: 205555-2 | Internal Number: 205555-2 | Alias Number: AMP-0-0205555-2 | 1 | TE Connectivity | TE Store |
D SUB CONN, RCPT, 9POS, DE, CRIMP | Farnell |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn Housing RCP 9 POS Crimp ST Panel Mount | Avnet America |
Conn | RS Americas |
D-SUB CONNECTOR, RCPT, 9POS | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Crimp |
D Sub Shell Size | DE |
Product Range | AMPLIMITE 109 Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | Cadmium (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 205555-2?
Additional datasheets, footprints and schematics for 205555-2 are listed on our Part Details page. You can also find images and similar parts to 205555-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205555-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205555-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205555-2 fall under?
The 205555-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205555-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205555-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205555-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205555-2 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 205555-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205555-2 often in real-time on the comparison pages.
What if I can't find stock of 205555-2?
You can fill out our help required form which you can use to request a quote for 205555-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.