Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$68.03
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$81.87
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$55.20
|
219
in stock
|
Buy Now | |
Distrelec
from US$99.92
|
219
in stock
|
Buy Now | |
Avnet America
from US$55.79
|
-
|
Buy Now | |
RS Americas
from US$69.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Cadmium |
---|---|
Retention Clip Material | Stainless Steel |
Shell Material | Steel |
Non-Magnetic | No |
Number of Positions | 15 |
Power/Signal/Coax Combination | No |
Contact Style | Pin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Copper Alloy |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Signal |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Blindmate | No |
Shell Size | 2 |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Amplimite Asy Plug Fb 109 2 |Amp Te Connectivity 205409-2 | Newark Electronics |
D-Sub MIL Spec Conn AMPLIMITE ASY PLUG FB 109 2 | Rapid Electronics |
TE Connectivity Conn D-Subminiature PIN 15 POS Crimp ST Cable Mount 15 Terminal 1 Port Package | Distrelec |
Conn D-Subminiature PIN 15 POS Crimp ST Cable Mount 15 Terminal 1 Port | Avnet America |
Connector, D-Sub, AMPLIMITE, Asy, Plug, Fb,109,2,Cont | TE Connectivity 205409-2 | RS Americas |
Where can I find additional details, specifications and documents for a 205409-2?
Additional datasheets, footprints and schematics for 205409-2 are listed on our Part Details page. You can also find images and similar parts to 205409-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205409-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205409-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205409-2 fall under?
The 205409-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205409-2 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205409-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205409-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205409-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 205409-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205409-2 often in real-time on the comparison pages.
What if I can't find stock of 205409-2?
You can fill out our help required form which you can use to request a quote for 205409-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.