Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.21
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$14.09
|
784
in stock
|
Buy Now | |
RS Americas
from US$11.81
|
252
in stock
|
Buy Now | |
Farnell
from US$49.61
|
52
in stock
|
Buy Now | |
element14
from US$38.16
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.70
|
9
in stock
|
Buy Now | |
Future Electronics
from US$15.18
|
-
|
Buy Now | |
Carlton-Bates
from US$3.63
|
-
|
Buy Now | |
Sager
from US$2.18
|
-
|
Buy Now |
Crimp Die Applications | RG174 RG188 RG316 Coaxial Connectors |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | RG174 Coaxial Connectors |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Grounder Type | Heel |
---|---|
Grounder Colour | Burgundy |
Resistance | 1Mohm |
Lead Length | 24" |
Strap Material | Nylon (Polyamide) PET (Polyester) |
Fastening Type | Hook and Loop |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Static Protection | Newark Electronics |
Shoe Grounding Assembly, Static ControlProduct, Series | SCS 2051 | RS Americas |
HEEL GROUNDING ASSEMBLY WITH RESISTOR | RS |
Heel Grounding Assembly with Resistor | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Die Applications | RG174, RG188, RG316 Coaxial Connectors |
---|---|
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | RG174 Coaxial Connectors |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIE SET, RG174 | Farnell |
Where can I find additional details, specifications and documents for a 2051.?
Additional datasheets, footprints and schematics for 2051. are listed on our Part Details page. You can also find images and similar parts to 2051. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2051. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2051. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2051. fall under?
The 2051. is listed under Connectors > Connector Tools & Accessories > Crimp Tool Dies.
Can I view similar or alternative parts?
You can view similar parts to 2051. when available in the Crimp Tool Dies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2051. you can contact the distributor directly for product support, shipping queries etc.
Is the 2051. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2051. have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, element14 and RS have stock available or on a lead time for 2051..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2051. often in real-time on the comparison pages.
What if I can't find stock of 2051.?
You can fill out our help required form which you can use to request a quote for 2051. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.