Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.09
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
2,712
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
element14
from US$1.58
|
-
|
Buy Now | |
Boersig
from US$2.13
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
PCB Contact Termination Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 7.5A |
端子の下地めっきの材料 | Nickel |
Contact Size | 20 |
Contact Style | Standard |
Contact Color Bands | Orange, Blue, Gray |
Contact Mating Area Plating Thickness | 50µin |
Contact Mating Area Plating Material | Gold |
Post Diameter | .04mm |
Accepts Wire Insulation Diameter Range | .072mm |
Insulation Diameter (Max) | .072mm, 1.83in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Circuit Application | Signal |
High Current | No |
Packaging Quantity | 5000 |
Packaging Method | Tape |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .346mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact, D Sub, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Tape | Avnet America |
Connector, D-Sub, Skt Cont Assy, Sz 20,AMPLIMITE | TE Connectivity 205090-2 | RS Americas |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
For Use With | AMPLIMITE Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE Series |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 205090-2?
Additional datasheets, footprints and schematics for 205090-2 are listed on our Part Details page. You can also find images and similar parts to 205090-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205090-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205090-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205090-2 fall under?
The 205090-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205090-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205090-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205090-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205090-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Boersig have stock available or on a lead time for 205090-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205090-2 often in real-time on the comparison pages.
What if I can't find stock of 205090-2?
You can fill out our help required form which you can use to request a quote for 205090-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.