Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
53,467
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
53,467
in stock
|
Buy Now | |
Chip One Stop
from US$1.10
|
53,467
in stock
|
Buy Now | |
Distrelec
from US$1.54
|
53,467
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
20,693
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
10,000
in stock
|
Buy Now | |
Electro Enterprises
from US$1.15
|
9,703
in stock
|
Buy Now | |
TE Store
from US$1.66
|
5,446
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
2,039
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
1,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
291
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
250
in stock
|
Buy Now | |
element14
from US$1.77
|
196
in stock
|
Buy Now | |
Sager
from US$1.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | No |
---|---|
Contact Style | Long |
Contact Mating Area Plating Thickness | 50µin |
Pin Diameter | .041mm |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold over Copper |
Contact Size | 20 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Wire Size | .2 – .6mm², 24 – 20AWG |
Post Diameter | .039 – .041mm, .99 – 1.04in |
Insulation Diameter (Max) | 1.83in, .072mm |
Circuit Application | Signal |
For Use With | AMPLIMITE |
High Current | No |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Termination Post Length | .325mm |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hd 20 Pin Contact,non-Mag |Amp Te Connectivity 205089-4 | Newark Electronics |
D-Sub Contacts PIN 24-20 AWG | Rapid Electronics |
TE Connectivity - AMP HD 20 PIN CONTACTNON-MAG | Distrelec |
D SUB CONTACT, PIN, 20AWG, CRIMP | Farnell |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
AMPLIMITE - Aerospace & Military | Future Electronics |
HD 20 PIN CONTACT,NON-MAG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 20 Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Pin Gold Size 20 24 – 20 AWG | Connector Contact | Part Number: 205089-4 | Internal Number: 205089-4 | TE Connectivity | TE Store |
Pin Contact, Gold, Copper Alloy, Pin Size: 20, Non-Magnetic | TE Connectivity 205089-4 | RS Americas |
HD 20 PIN CONTACT,NON-MAG | Heilind Electronics |
G-10-P1 HD 20 PIN CONTACT | TTI Europe |
CONTACT, CRIMP, PIN, 24-20AWG | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 109 Series |
RoHS: | Unknown |
For Use With | 109 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 109 Series |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact Type | Machined |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 205089-4?
Additional datasheets, footprints and schematics for 205089-4 are listed on our Part Details page. You can also find images and similar parts to 205089-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205089-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205089-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205089-4 fall under?
The 205089-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 205089-4 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205089-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 205089-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205089-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 205089-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205089-4 often in real-time on the comparison pages.
What if I can't find stock of 205089-4?
You can fill out our help required form which you can use to request a quote for 205089-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.