Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$157.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$157.50
|
No stock
|
Buy Now |
Cable Diameter Min | 40.77mm |
---|---|
Cable Diameter Max | 65.3mm |
Cable Gland Material | Aluminium |
Gland Colour | Metallic |
RoHS Compliant | No |
Spin Coupling Adapter, Aluminum Alloy | Newark Electronics |
Where can I find additional details, specifications and documents for a 204M332-19B?
Additional datasheets, footprints and schematics for 204M332-19B are listed on our Part Details page. You can also find images and similar parts to 204M332-19B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204M332-19B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204M332-19B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204M332-19B fall under?
The 204M332-19B is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Glands, Locknuts & Fixing Tools > Cable Glands.
Can I view similar or alternative parts?
You can view similar parts to 204M332-19B when available in the Cable Glands range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204M332-19B you can contact the distributor directly for product support, shipping queries etc.
Is the 204M332-19B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204M332-19B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 204M332-19B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204M332-19B often in real-time on the comparison pages.
What if I can't find stock of 204M332-19B?
You can fill out our help required form which you can use to request a quote for 204M332-19B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.