Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.85
|
No stock
|
Buy Now | |
Avnet America
from US$0.45
|
47,575
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
20,532
in stock
|
Buy Now | |
Future Electronics
from US$0.52
|
13,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.90
|
12,303
in stock
|
Buy Now | |
RS Americas
from US$0.88
|
5,799
in stock
|
Buy Now | |
TE Store
from US$1.06
|
5,032
in stock
|
Buy Now | |
Electro Enterprises
from US$0.89
|
4,913
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.90
|
4,101
in stock
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Gold over Copper |
---|---|
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Contact Style | Long |
Contact Type | Pin |
Contact Size | 22 |
Contact Mating Area Plating Thickness | 50µin |
Pin Diameter | .03mm |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | .03mm, .76in |
Insulation Diameter (Max) | 1.38in, .054mm |
High Current | No |
Circuit Application | Signal |
Comment | These contacts are used in Series 90 military connectors., Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts. |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .166mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
D Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
AMPLIMITE - Aerospace & Military | Future Electronics |
CONT PIN,SZ 22D,NON-MAG | Heilind Electronics |
Contact, CONT PIN SZ 22D NON-MAG 90 Series | TE Connectivity 204370-8 | RS Americas |
CONT PIN,SZ 22D,NON-MAG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Pin Gold Size 22 28 – 22 AWG | Connector Contact | Part Number: 204370-8 | Internal Number: 204370-8 | TE Connectivity | TE Store |
D SUB CONTACT, PIN, 28-22AWG, CRIMP | element14 |
D-Sub Contacts PIN CONTACT | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE 90 Series D Sub Housing Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 90 Series |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 204370-8?
Additional datasheets, footprints and schematics for 204370-8 are listed on our Part Details page. You can also find images and similar parts to 204370-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204370-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204370-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204370-8 fall under?
The 204370-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204370-8 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204370-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 204370-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204370-8 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Heilind Electronics and RS Americas have stock available or on a lead time for 204370-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204370-8 often in real-time on the comparison pages.
What if I can't find stock of 204370-8?
You can fill out our help required form which you can use to request a quote for 204370-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.