Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0204370-2,
CJ8670-000 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
630
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
76,385
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
50,000
in stock
|
Buy Now | |
TE Store
from US$0.66
|
19,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
12,731
in stock
|
Buy Now | |
element14
from US$0.66
|
8,673
in stock
|
Buy Now | |
Farnell
from US$0.40
|
8,673
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
5,972
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
3,755
in stock
|
Buy Now | |
Electro Enterprises
from US$0.38
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
360
in stock
|
Buy Now | |
Distrelec
from US$1.03
|
360
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
225
in stock
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Pin Diameter | .03mm |
Contact Color Bands | Orange, Blue, Black |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Mating Area Plating Thickness | 50µin |
Contact Style | Long |
Contact Type | Pin |
Contact Size | 22 |
Contact Current Rating (Max) | 5A |
Contact Base Material | Copper Alloy |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Post Diameter | .03mm, .76in |
Insulation Diameter (Max) | 1.38in, .054mm |
High Current | No |
Circuit Application | Signal |
Comment | Color bands are read in the direction of terminal (wire barrel) end to mating end., Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts., These contacts are used in Series 90 military connectors. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Post Length | .166mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
PIN CONTACT,SZ22D,22-28 AWG M39029/58-360 | Heilind Electronics |
22-28 AWG Male Pin Gold Crimp Machined D-Sub Contact | Future Electronics |
PIN CONTACT,Sz22D,22-28 AWG Contact Type: Pin Contact Mating Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Pin Gold Size 22 28 – 22 AWG | Connector Contact | Part Number: 204370-2 | Internal Number: 204370-2 | Alias Number: AMP-0-0204370-2 | TE Connectivity | TE Store |
CONTACT, PIN, CRIMP, 28-22 AWG, | element14 |
Contact Pin, Size 22, Long, 5 A, .03 Dia, Gold Nickel Plating, Amplimite Series | TE Connectivity 204370-2 | RS Americas |
D Sub Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
Contact male crimp 28-22AWG Amplimite | RS |
D-Sub Contacts D-SUB PIN 22-28AWG | Rapid Electronics |
TE Connectivity - AMP PIN CONTACTSz22D22-28 AWG | Distrelec |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
DSUB MALE CONT. 22D GA | TTI Europe |
5009-312-0022 | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE 90 Series Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 90 Series |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Crimp |
Contact Type | Stamped |
Wire Size (AWG) | 28AWG to 22AWG |
Where can I find additional details, specifications and documents for a 204370-2?
Additional datasheets, footprints and schematics for 204370-2 are listed on our Part Details page. You can also find images and similar parts to 204370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204370-2 fall under?
The 204370-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204370-2 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 204370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204370-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TE Store, Heilind Electronics Asia and element14 have stock available or on a lead time for 204370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204370-2 often in real-time on the comparison pages.
What if I can't find stock of 204370-2?
You can fill out our help required form which you can use to request a quote for 204370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.