Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0204351-1,
CJ9840-000 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
256
in stock
|
Buy Now | |
TE Store
from US$1.39
|
41,793
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
25,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.63
|
24,348
in stock
|
Buy Now | |
RS Americas
from US$1.61
|
9,150
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
7,563
in stock
|
Buy Now | |
TTI Europe
from US$0.64
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.11
|
2,725
in stock
|
Buy Now | |
element14
from US$0.65
|
2,725
in stock
|
Buy Now | |
Farnell
from US$0.62
|
2,725
in stock
|
Buy Now | |
Boersig
from US$1.76
|
2,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
1,512
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
1,118
in stock
|
Buy Now | |
Distrelec
from US$2.14
|
1,043
in stock
|
Buy Now | |
Chip One Stop
from US$2.16
|
75
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
Avnet Asia
from US$1.44
|
-
|
Buy Now | |
Sager
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color Code | Yes |
---|---|
Socket Hood Finish | Passivated |
Socket Hood Material | Stainless Steel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Style | Long |
Contact Color Bands | Orange, Green, Yellow |
Contact Mating Area Plating Thickness | 50µin |
Contact Size | 22 |
Wire Size | 28 – 22AWG, .08 – .4mm² |
Insulation Diameter (Max) | 1.38in, .054mm |
Post Diameter | .03mm, .76in |
High Current | No |
Circuit Application | Signal |
For Use With | AMPLIMITE |
Comment | Color bands are read in the direction of terminal (wire barrel) end to mating end., These contacts are used in Series 90 military connectors., Insertion/Extraction Tool No. 91067-1 (Military No. M81969/1-04) is used to install and remove pin and socket contacts. |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Post Length | .284mm |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
SZ 22 SOCKET CONTACT Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Size: Size 22 Wire Size: 28 – 22 AWG Wire Size: .08 – .4 mm² Socket Gold Size 22 28 – 22 AWG | Connector Contact | Part Number: 204351-1 | Internal Number: 204351-1 | Alias Number: AMP-0-0204351-1 | TE Connectivity | TE Store |
AMPLIMITE - Aerospace & Military | Future Electronics |
Connector Socket 28-22 AWG Crimp 0.054 in. (Max.) Gold Over Nickel 22 | TE Connectivity 204351-1 | RS Americas |
SZ 22 SOCKET CONTACT | Heilind Electronics |
DSUB FMALE CONT. 22D GA | TTI Europe |
Contact, Socket, Crimp, 28-22 Awg, | Newark Electronics |
CONTACT, SOCKET, CRIMP, 28-22 AWG, | element14 |
D-Sub Contacts D-SUB SKT 22-28AWG | Rapid Electronics |
TE Connectivity - AMP SZ 22 SOCKET CONTACT | Distrelec |
Contact female crimp 28-22AWG Amplimite | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
For Use With | AMPLIMITE 90 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
Contact Termination Type | Crimp |
Product Range | AMPLIMITE 90 Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Type | Stamped |
Wire Size (AWG) | 28AWG to 22AWG |
Where can I find additional details, specifications and documents for a 204351-1?
Additional datasheets, footprints and schematics for 204351-1 are listed on our Part Details page. You can also find images and similar parts to 204351-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204351-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204351-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204351-1 fall under?
The 204351-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 204351-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204351-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 204351-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204351-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Electro Enterprises, RS Americas and Heilind Electronics have stock available or on a lead time for 204351-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204351-1 often in real-time on the comparison pages.
What if I can't find stock of 204351-1?
You can fill out our help required form which you can use to request a quote for 204351-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.