Status: | Unknown |
---|---|
Series: | 204281 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
81
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$1.70
|
3,664
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
2,301
in stock
|
Buy Now | |
element14
from US$1.45
|
2,301
in stock
|
Buy Now | |
Farnell
from US$1.39
|
2,301
in stock
|
Buy Now | |
TTI Europe
from US$1.34
|
725
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.53
|
28
in stock
|
Buy Now | |
Rutronik
from US$1.51
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Antenna Type | WiFi |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.85GHz |
Antenna Mounting | Adhesive |
Gain | 3.3dBi |
VSWR | - |
Input Power | 2W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear |
Product Range | 204281 Series |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Wireless Communication |
Molex Wi-Fi Antenna, 3.3 dBi, U.FL, 35mm, Adhesive Mount | Distrelec |
Omni Antenna, Lin, 5.15-5.85Ghz, 3.3Dbi | Newark Electronics |
OMNI ANTENNA, LIN, 5.15-5.85GHZ, 3.3DBI | element14 |
2.4/5GHZ WI-FI ANTENNA | TTI Europe |
Dual Band WiFi Antenna with Side Solder | RS |
Antenna | Transfer Multisort Elektronik |
WiFi 6E Flex Cabled Side-Fed Balanc. Ant | Rutronik |
Wi-Fi 6E Flex Cabled Side-Fed Balanced Antenna, 100mm Cable Length | Molex Incorporated 204281-0100 | RS Americas |
2.4-5GHz WF ant with cable 100mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 204281-0100 .?
Additional datasheets, footprints and schematics for 204281-0100 . are listed on our Part Details page. You can also find images and similar parts to 204281-0100 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 204281-0100 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 204281-0100 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 204281-0100 . fall under?
The 204281-0100 . is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 204281-0100 . when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 204281-0100 . you can contact the distributor directly for product support, shipping queries etc.
Is the 204281-0100 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 204281-0100 . have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 204281-0100 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 204281-0100 . often in real-time on the comparison pages.
What if I can't find stock of 204281-0100 .?
You can fill out our help required form which you can use to request a quote for 204281-0100 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.